Infineon Technologies AG 2EDN7434FXTMA1

Description
Buffer/Inverter Based MOSFET Driver, 4A, PDSO8
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 4A, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2EDN7434F is a dual-channel low-side gate driver IC with 4 A peak source and sink current capability, designed for fast-switching applications such as switch-mode power supplies and synchronous rectification. It is available in an 8-pin DSO package and features active output voltage clamping, -12 V input robustness, and 4 V undervoltage lockout. The device has a typical propagation delay of 19 ns with a spread of +6/-4 ns, a 1.8 µs output start-up time, and a 500 ns shutdown time. It is fully qualified for industrial applications according to JEDEC standards and operates with a supply voltage range of 4.5 V to 20 V. All inputs are compatible with LV-TTL levels and include a 0.9 V hysteresis. The output stages have a typical sourcing resistance of 1.0 Ω and sinking resistance of 0.8 Ω.

Datasheet Summary
Powered by GS/AI

The 2EDN7434F is a dual-channel low-side gate driver IC with 4 A peak source and sink current capability, designed for fast-switching applications such as switch-mode power supplies and synchronous rectification. It is available in an 8-pin DSO package and features active output voltage clamping, -12 V input robustness, and 4 V undervoltage lockout. The device has a typical propagation delay of 19 ns with a spread of +6/-4 ns, a 1.8 µs output start-up time, and a 500 ns shutdown time. It is fully qualified for industrial applications according to JEDEC standards and operates with a supply voltage range of 4.5 V to 20 V. All inputs are compatible with LV-TTL levels and include a 0.9 V hysteresis. The output stages have a typical sourcing resistance of 1.0 Ω and sinking resistance of 0.8 Ω.

Suppliers

Company
Product
Description
Supplier Links
 - 2EDN7434FXTMA1 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, PDSO8

Buffer/Inverter Based MOSFET Driver, 4A, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2EDN7434FXTMA1
Package Type SO-8; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
9 suppliers
55V 1.9A MOSFET Transistor - 278-AUIRFL014NTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
N-channel 40 V, 0.5 mOhm standard level MOSFET in LFPAK88 - BUK7S0R5-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 500000 milliamps
View Details
8 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers