Infineon Technologies AG Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R040M1H AIMDQ75R040M1H

Description
The CoolSiC™ MOSFET 750 V is a highly robust SiC MOSFET for the best system performance and reliability. The CoolSiC™ MOSFET 750 V leverages more than 20 years of SiC experience in Infineon. It offers an edge in performance, reliability and robustness, with gate driving flexibility, enabling the simplified and cost effective system design for top efficiency and power density. The innovative top-side-cooling package further enhance the CoolSiC™ 750 V strengths offering more density, optimized power loop design and less system and assembly cost. Summary of Features Highly robust 750 V technology Best-in-class RDS(on) x Qfr Excellent Ron x Qoss and Ron x QG Low Crss/Ciss together and high Vgsth 100% avalanche tested .XT interconnection technology for best-in-class thermal performance Cutting-edge top-side-cooled package Benefits Superior efficiency in hard switching Enables higher switching frequency Higher reliability Withstand bus voltages beyond 500 V Robustness against parasitic turn Unipolar driving Best-in-class thermal dissipation Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD80R2K7C3A | Automotive MOSFET TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP IPP65R190CFD7A | Automotive MOSFET IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET BSL215C | Dual MOSFET BSS84P | Small signal/small power MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC IAUC41N06S5L100 | Automotive MOSFET SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSS159N | N-Channel Depletion Mode MOSFET IPBE65R115CFD7A | Automotive MOSFET BAS52-02V | Schottky Diodes AIMCQ120R080M1T | Silicon Carbide MOSFET Discretes AIDK08S65C5 | CoolSiC™ Schottky Diodes IAUT300N08S5N011 | Automotive MOSFET AIDK12S65C5 | CoolSiC™ Schottky Diodes AIMCQ120R060M1T Silicon Carbide MOSFET Discretes TLF35584QVVS1 | OPTIREG™ PMIC IPD80R2K7C3A | Automotive MOSFET TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP IPP65R190CFD7A | Automotive MOSFET IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET BSL215C | Dual MOSFET BSS84P | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote
Description
The CoolSiC™ MOSFET 750 V is a highly robust SiC MOSFET for the best system performance and reliability. The CoolSiC™ MOSFET 750 V leverages more than 20 years of SiC experience in Infineon. It offers an edge in performance, reliability and robustness, with gate driving flexibility, enabling the simplified and cost effective system design for top efficiency and power density. The innovative top-side-cooling package further enhance the CoolSiC™ 750 V strengths offering more density, optimized power loop design and less system and assembly cost. Summary of Features Highly robust 750 V technology Best-in-class RDS(on) x Qfr Excellent Ron x Qoss and Ron x QG Low Crss/Ciss together and high Vgsth 100% avalanche tested .XT interconnection technology for best-in-class thermal performance Cutting-edge top-side-cooled package Benefits Superior efficiency in hard switching Enables higher switching frequency Higher reliability Withstand bus voltages beyond 500 V Robustness against parasitic turn Unipolar driving Best-in-class thermal dissipation Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD80R2K7C3A | Automotive MOSFET TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP IPP65R190CFD7A | Automotive MOSFET IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET BSL215C | Dual MOSFET BSS84P | Small signal/small power MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC IAUC41N06S5L100 | Automotive MOSFET SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSS159N | N-Channel Depletion Mode MOSFET IPBE65R115CFD7A | Automotive MOSFET BAS52-02V | Schottky Diodes AIMCQ120R080M1T | Silicon Carbide MOSFET Discretes AIDK08S65C5 | CoolSiC™ Schottky Diodes IAUT300N08S5N011 | Automotive MOSFET AIDK12S65C5 | CoolSiC™ Schottky Diodes AIMCQ120R060M1T Silicon Carbide MOSFET Discretes TLF35584QVVS1 | OPTIREG™ PMIC IPD80R2K7C3A | Automotive MOSFET TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP IPP65R190CFD7A | Automotive MOSFET IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET BSL215C | Dual MOSFET BSS84P | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIMDQ75R040M1H is a 750 V silicon carbide MOSFET designed for high-efficiency automotive power applications such as onboard chargers and HV-LV DC-DC converters. It is housed in a PG-HDSOP-22 package measuring 15.30 mm to 15.50 mm in length and 14.90 mm to 15.10 mm in width, with a height of 20.86 mm to 21.06 mm. The device features a typi
cal on-resistance of 40 mΩ and a maximum drain current of 134 A, is 100% avalanche tested, and supports a maximum junction temperature of 175 °C. It includes a driver source pin for enhanced gate control and offers best-in-class thermal dissipation via a top-side cooling design. The part is qualified to AEC-Q101 standards.

Datasheet Summary
Powered by GS/AI

The AIMDQ75R040M1H is a 750 V silicon carbide MOSFET designed for high-efficiency automotive power applications such as onboard chargers and HV-LV DC-DC converters. It is housed in a PG-HDSOP-22 package measuring 15.30 mm to 15.50 mm in length and 14.90 mm to 15.10 mm in width, with a height of 20.86 mm to 21.06 mm. The device features a typi
cal on-resistance of 40 mΩ and a maximum drain current of 134 A, is 100% avalanche tested, and supports a maximum junction temperature of 175 °C. It includes a driver source pin for enhanced gate control and offers best-in-class thermal dissipation via a top-side cooling design. The part is qualified to AEC-Q101 standards.

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R040M1H - AIMDQ75R040M1H - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R040M1H
AIMDQ75R040M1H
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R040M1H AIMDQ75R040M1H
The CoolSiC™ MOSFET 750 V is a highly robust SiC MOSFET for the best system performance and reliability. The CoolSiC™ MOSFET 750 V leverages more than 20 years of SiC experience in Infineon. It offers an edge in performance, reliability and robustness, with gate driving flexibility, enabling the simplified and cost effective system design for top efficiency and power density. The innovative top-side-cooling package further enhance the CoolSiC™ 750 V strengths offering more density, optimized power loop design and less system and assembly cost. Summary of Features Highly robust 750 V technology Best-in-class RDS(on) x Qfr Excellent Ron x Qoss and Ron x QG Low Crss/Ciss together and high Vgsth 100% avalanche tested .XT interconnection technology for best-in-class thermal performance Cutting-edge top-side-cooled package Benefits Superior efficiency in hard switching Enables higher switching frequency Higher reliability Withstand bus voltages beyond 500 V Robustness against parasitic turn Unipolar driving Best-in-class thermal dissipation Applications High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD80R2K7C3A | Automotive MOSFET TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP IPP65R190CFD7A | Automotive MOSFET IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET BSL215C | Dual MOSFET BSS84P | Small signal/small power MOSFET TLE9471-3ES V33 | OPTIREG™ Lite SBC IAUC41N06S5L100 | Automotive MOSFET SAK-TC365DP-64F300W AA | AURIX™ Family – TC36xDP BSS159N | N-Channel Depletion Mode MOSFET IPBE65R115CFD7A | Automotive MOSFET BAS52-02V | Schottky Diodes AIMCQ120R080M1T | Silicon Carbide MOSFET Discretes AIDK08S65C5 | CoolSiC™ Schottky Diodes IAUT300N08S5N011 | Automotive MOSFET AIDK12S65C5 | CoolSiC™ Schottky Diodes AIMCQ120R060M1T Silicon Carbide MOSFET Discretes TLF35584QVVS1 | OPTIREG™ PMIC IPD80R2K7C3A | Automotive MOSFET TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP IPP65R190CFD7A | Automotive MOSFET IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET BSL215C | Dual MOSFET BSS84P | Small signal/small power MOSFET 1 2 3 4 5

The CoolSiC™ MOSFET 750 V is a highly robust SiC MOSFET for the best system performance and reliability.

The CoolSiC™ MOSFET 750 V leverages more than 20 years of SiC experience in Infineon. It offers an edge in performance, reliability and robustness, with gate driving flexibility, enabling the simplified and cost effective system design for top efficiency and power density. The innovative top-side-cooling package further enhance the CoolSiC™ 750 V strengths offering more density, optimized power loop design and less system and assembly cost.


Summary of Features

  • Highly robust 750 V technology
  • Best-in-class RDS(on) x Qfr
  • Excellent Ron x Qoss and Ron x QG
  • Low Crss/Ciss together and high Vgsth
  • 100% avalanche tested
  • .XT interconnection technology for best-in-class thermal performance
  • Cutting-edge top-side-cooled package

Benefits

  • Superior efficiency in hard switching
  • Enables higher switching frequency
  • Higher reliability
  • Withstand bus voltages beyond 500 V
  • Robustness against parasitic turn
  • Unipolar driving
  • Best-in-class thermal dissipation

Applications

  • High-voltage DC-DC converter for electric vehicles
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • IPD80R2K7C3A |
    Automotive MOSFET
  • TLS202B1MB V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC332LP-32F300F AA
    AURIX™ Family – TC33xLP
  • IPP65R190CFD7A |
    Automotive MOSFET
  • IAUS300N08S5N011T |
    Automotive MOSFET
  • SPD30P06P G |
    P-Channel Power MOSFET
  • BSL215C |
    Dual MOSFET
  • BSS84P |
    Small signal/small power MOSFET
  • TLE9471-3ES V33 |
    OPTIREG™ Lite SBC
  • IAUC41N06S5L100 |
    Automotive MOSFET
  • SAK-TC365DP-64F300W AA |
    AURIX™ Family – TC36xDP
  • BSS159N |
    N-Channel Depletion Mode MOSFET
  • IPBE65R115CFD7A |
    Automotive MOSFET
  • BAS52-02V |
    Schottky Diodes
  • AIMCQ120R080M1T |
    Silicon Carbide MOSFET Discretes
  • AIDK08S65C5 |
    CoolSiC™ Schottky Diodes
  • IAUT300N08S5N011 |
    Automotive MOSFET
  • AIDK12S65C5 |
    CoolSiC™ Schottky Diodes
  • AIMCQ120R060M1T
    Silicon Carbide MOSFET Discretes
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IPD80R2K7C3A |
    Automotive MOSFET
  • TLS202B1MB V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC332LP-32F300F AA
    AURIX™ Family – TC33xLP
  • IPP65R190CFD7A |
    Automotive MOSFET
  • IAUS300N08S5N011T |
    Automotive MOSFET
  • SPD30P06P G |
    P-Channel Power MOSFET
  • BSL215C |
    Dual MOSFET
  • BSS84P |
    Small signal/small power MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number AIMDQ75R040M1H
Product Name Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R040M1H
Polarity N-Channel; N
Unlock Full Specs
to access all available technical data

Similar Products

 - 6ED003L06F2XUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DSO28
Packing Method Tape Reel; Tape & Reel
View Details
 - 2EDN8533FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
 - 2EDL05N06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
 - 2ED21844S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details