The 2EDL8023GXUMA1 is a high-side low-side gate driver IC for switching converters in telecom and datacom applications, featuring independent control of high and low side drivers with 3 A source and 5 A sink current capability. It operates from an 8 V to 17 V supply, integrates a 120 V bootstrap diode, and supports frequencies up to 1 MHz with less than 6 ns delay matching. The device is offered in a PG-VDSON-8-4 package measuring 4 mm x 4 mm and is RoHS compliant. It is qualified for industrial applications according to JEDEC JESD47, JESD20, and JESD22 standards.
Half Bridge Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2EDL8023GXUMA1 |
| Package Type | PG-VDSON-8 |