Infineon Technologies AG MOSFET Transistor 79N03S

Description
Product overview: 79N03S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-79N03S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: 79N03S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-79N03S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-79N03S
MOSFET Transistor 285-79N03S
Product overview: 79N03S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-79N03S can be used for catalog matching and distributor lookup.

Product overview: 79N03S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-79N03S can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 79N03S - 744068-79N03S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 79N03S
744068-79N03S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 79N03S 744068-79N03S
Manufacturer: Infineon Technologies Win Source Part Number: 744068-79N03S Manufacturer Homepage: www.infineon.com Reference case: DFN-85x6 Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 744068-79N03S
Manufacturer Homepage: www.infineon.com
Reference case: DFN-85x6
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-79N03S 744068-79N03S
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 79N03S
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827013P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSSOP
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 349381 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
6 suppliers