Infineon Technologies AG 2EDN8534RXTMA1

Description
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2EDN8534RXTMA1 is a dual-channel low-side gate driver IC with 5 A source and sink current capability, designed for fast-switching applications such as switch-mode power supplies and synchronous rectification. It is packaged in an 8-pin TSSOP with an 8 V undervoltage lockout threshold, a 19 ns typical propagation delay, and ±5 A output current. The device includes active output voltage clamping, -12 V input robustness, and 5 A reverse current robustness. It meets JEDEC standards for industrial applications.

Datasheet Summary
Powered by GS/AI

The 2EDN8534RXTMA1 is a dual-channel low-side gate driver IC with 5 A source and sink current capability, designed for fast-switching applications such as switch-mode power supplies and synchronous rectification. It is packaged in an 8-pin TSSOP with an 8 V undervoltage lockout threshold, a 19 ns typical propagation delay, and ±5 A output current. The device includes active output voltage clamping, -12 V input robustness, and 5 A reverse current robustness. It meets JEDEC standards for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
 - 2EDN8534RXTMA1 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8

Buffer/Inverter Based MOSFET Driver, 5A, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2EDN8534RXTMA1
Package Type PG-TSSOP-8
Unlock Full Specs
to access all available technical data

Similar Products

CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
N-channel 60 V, 8.7 mΩ standard level MOSFET in LFPAK56 - BUK7Y8R7-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 87000 milliamps
View Details
9 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers