The 2EDF9275FXUMA1 is a dual-channel galvanic isolated gate driver IC designed to drive Si MOSFETs, SiC MOSFETs, and GaN power switches, using Infineon's coreless transformer technology. It is housed in a 150 mil DSO-16 package and features propagation delay of typ. 38 ns with 6 ns channel-to-channel misalignment. The device offers 5 A source and 9 A sink output current, with output resistance less than 1 Ω and 5 A reverse current capability. It provides CMTI greater than 150 V/ns, under voltage lockout at 13 V, and functional isolation rated at 1.5 kV DC. It complies with UL 1577 for functional isolation and meets IEC 60747-17 for magnetic couplers. It includes disable functionality and shoot-through protection.
Half Bridge Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2EDF9275FXUMA1 |
| Package Type | PG-DSO-16 |