Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217426-2N6796UJANTX
Contact Plating: Lead, Tin
Number of Pins: 18
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Continuous Drain Current (ID): 8 A
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1217426-2N6796UJANTX |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6796UJANTX |
| TJ | -55 C (-67 F) |