The UM9601-UM9608 series of PIN diodes was developed for shunt mount applications in microstrip circuits. Good switch performance is demonstrated at frequencies from UHF to 4 GHz and higher. This performance is achieved using discrete low inductance Microsemi PIN diodes assembled with special hardware to permit good electrical and mechanical compatibility with microstrip transmission lines.
SI PPIN HERMETIC GLASS AXIAL
| Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | UM9601 | UM9601 |
| Product Name | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| VR | 400 volts | |
| Operating Frequency | 500 to 4000 MHz |