A broadband, high linearity, medium power series switch element in a 2.0 x 1.3 mm QFN package. This device is designed for WiMax, Wibro, WLAN, TD-SCDMA and other wireless infrastructure applications. It is also suited for 0.1 ~ 3 GHz applications with up to 60 watts of power.
| Richardson RFPD | |
|---|---|
| Product Category | RF Diodes |
| Product Number | MSWSE-050-17 |
| Product Name | RF PIN Diode |
| Configuration | Single |
| Diode Type | PIN |
| Package | QFN |