Cole-Parmer Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Page: 1 2 3
Product Name Notes
• Designed for everyday needs - probe comes installed with a quick disconnect connector and a mating female connector • Ideal for measuring liquids, gases, or semi solids • Designed...
• Designed For greater accuracies at low temperatures • Temperature ranges from -321°F - +300°F (-196°C to - +150°C) • Time Constant: 3 seconds or greater • Maximum error for...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Standard Industrial penetration probe...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Sub-miniature connector • -40...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Sub-miniature connector • -58...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Sub-miniature connector • Max...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Surface Probe with 45°
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Thermocouple type-K Food penetration...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Thin Tip Penetration Probe...
• Designed to be an economical way to replace broken industrials probes • The probes can be installed with current housing without having to purchase a whole new industrial assembly...
• Designed to install detachable probes directly into the handle • Handle adaptor excepts detachable probes come with a mini connectors • Compatible with several different designs of detachable probes.
• Digital display and adjustable deadband for a very economical price • Powerful 16 A, SPDT relay can run up to a 3/4-hp compressor • Feature password protection and error...
• Each probe is 8†long and features a self-locking clip to ensure a sturdy hold onto the handle • Ideal for switching out probes when working with multiple applications.
• Easily switch out blocks for new requirements • Get maximum heat-up and retention with close contact of tubes to wall • Constructed of solid anodized aluminum for durability •
• Economical Bolt-On probes designed to be an easy and cost effective way to mount on a surface • Available in #6 (M3.5) or #8 (M4) screw sizes and different...
• Fast response leaf probes ideal for measuring tight spaces • Ideal for measuring in hard to reach spaces due to a flexible tip • Designed for extremely fast response...
• Gerneral-Purpose Stainless Steel Probes Are Designed For Use with Liquids, Gases and Semisolids. • Ideal For Checking Food Temperatures • Response Time: 2 seconds or greater. • Durable for...
• Hand held probes designed to be more compact and at a lower cost • Each probe comes with a 3/16†diameter shaft, 36†long FEP extension cable and handle...
• Heavy duty elements are ideal for high temperature and harsh environments • Element can be used to replace deteriorated thermocouples in a thermowell • TheResponse Time: 3 seconds or...
• Heavy-duty construction for high temperature use Elements with in an industrial thermocouple that includes a thermowells that deteriorate over time can be replaced as a more cost effective solution.
• Heavy-Duty Extra-Long Penetration Probes Are Designed For Soft and Semi-Soft Materials • Response Time: 2 seconds or greater. • ABS handles provide a light weight design for ease of...
• Heavy-Duty Penetration Probes Are Designed For Soft and Semi-Soft Materials • Response Time: 4 seconds or greater. • ABS handles provide a light weight design for ease of use...
• Heavy-Duty Stainless Steel Penetration Probes with T Handle Are Designed For Soft and Semi-Soft Materials and Features a Rugged Designed Stainless Steel Handle • Rugged handle is ideal for...
• Hermetically sealed electronics make these probes ideal for food, dairy, and pharmaceutical applications • Use optional software to rescale or field calibrate probes These RTD probes feature mini transmitters...
• High performance at an economical price • Available for sale in the United States and Canada only Compatible with the following Fluke Oscilloscopes and DMMs|Fluke 123|Fluke 123/S|Fluke 124|Fluke 124/S|Fluke...
• High performance at an economical price • Available for sale in the United States and Canada only Type K thermocouple with standard banana jack connection • One piece construction...
• High-Temperature Thermocouple Probes Designed for Multiple Bends Ideal for any Environment • Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe...
• High-Temperature Thermocouple Probes Designed for Multiple Bends in any Environment • Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature.
• Hollow Tube probes are designed to be more compactat and at a lower cost • Response Time: 2-4 seconds or greater • Each probe comes with a color coded...
• Hypodermic Tip Penetration Probes Are Designed for Soft and Semi-Soft Materials • Ideal for cecking food temperatures • Response Time: 1.2 seconds or greater • ABS handles provide a...
• Hypodermic Tip Penetration Probes Are Designed For Soft and Semi-Soft Materials • Ideal For Checking Food Temperatures • Response Time: 1.2 seconds or greater • Probe comes with Stainles...
• Ideal for switching out probes when working with multiple applications • Each handle comes with a color coded ANSI mini connector: type J-black, type K-yellow, type T-blue, and type...
• Ideal for switching out probes when working with multiple applications. • Each probe and handle features a self-locking clip to ensure a sturdy hold onto the handle. • Response...
• Obtain real-time temperature readings from your digestion cups The HotBlock Pro controller will simultaneously display the actual cup temperature, as well as the set temperature, to give you a...
• Optimal choice for accuracy and maximum durability in food service applications • Immersion / penetration probe for greater testing flexibility • Narrow probe tip for precision measurements • Conforms...
• Probe cable length is 4 ft (1.2 m) Temperature model EM32-1900 includes one of these NTC-PROBE-1900 thermistor probes. If external temperatures are needed use this temperature probe may also...
• PTFE-Insulated with Sealed Junction Used for Long-Term Immersion in Semi-Caustic Environments • Each Probe is hermetically sealed and tested to 25psi • Can be used for applications requiring an...
• Replacement probe for Oakton<reg> Acorn<tm> Temp 5 thermistor thermometers 3562610
• Replacement Probes for Models TP7 and TP9
• Temperature probes and Timers to enhance useage of Hot Blocks
• Type K temperature probe with mini connector • Temperature range:-40 to 482-Degrees F (-40 to 250-Degrees C) • Type K mini connector • Compatible with most meters that have...
• VFD Mode provides additional accuracy and flexibility • VFD mode filters noisy variable frequency drives and provides accurate measurements during maintenance and troubleshooting • LoZ eliminates ghost voltage errors...
• Wireless controller lets you control and monitor all functions remotely • EUROSTAR 60 Control handles volumes up to 10.6 gallons (40 liters) and viscosities up to 50,000 cps •
5606 Series - Full immersion PRT/RTD probes: Designed to perform in extreme environments where both the transition junction and the lead wires are required to withstand temperatures covering the entire...
5610 Series - Secondary thermistor probes: The small drift and low calibration uncertainty of only ±0.01°C makes this rugged stainless steel thermistor a wise choice when temperatures of interest are...
5611A Series – Silicone-coated secondary thermistor probes: With a diameter at the tip of just 1.5 mm ( 1/16â€), the 5611A''s tip has the smallest diameter of any of our...
5611T Series – PTFE-encapsulated secondary thermistor probes: The 5611T is flexible from one end to the other, and its PTFE coating makes it immersible in acids and other harsh chemicals.
5615 Series - Secondary reference PRT/RTD probes|These probes are the workhorse of secondary calibration laboratories around the world. With a calibration uncertainty at 0°C of just ±0.012°C, the 5615 is...
5616 Series - Secondary reference PRT/RTD probes|High-purity platinum element and durability make these probes great for calibrating in the lab or in the field. When choosing a reference probe with...
5618B Series – Small Diameter Industrial PRT/RTD probes: |For secondary level performance with full ITS-90 calibration, these PRTs are an excellent choice for critical temperature measurements. Featuring a 3.2 mm...
5622 Series - Fast response PRT/RTD probes|Designed for special temperature measurement applications requiring fast response or short immersion over a wide temperature range. These high-quality wire-wound sensors are small allowing...
5623B Series - Full immersion freezer PRT/RTD probes|: Use this probe when calibrating freezers, freeze dryers and other cold chambers. This unique freezer probe measures with ±0.05°C accuracy, even when...
5626 Series - Secondary standard PRT/RTD probes: These probes fill the gap between affordable, but temperature-limited secondary PRTs and more expensive, highly accurate SPRTs. Using a regular PRT at temperatures...
5627A Series – Precision industrial PRT/RTD probes: One of the best features of this sensor is that it conforms to the standard 385 curve, letting you use your DIN/IEC RTD...
5628 Series - Secondary standard PRT/RTD probes: These probes fill the gap between affordable, but temperature-limited secondary PRTs and more expensive, highly accurate SPRTs. Using a regular PRT at temperatures...
5665 Series - Miniature immersion secondary thermistor probes: Feature the stability necessary for use as high-accuracy thermometry standards, and if you''re looking for economical lab-grade thermistor probes for accurate work...
Bell Surface Probe
Choose from our comprehensive line of AEMC Micro-Ohmmeter and other Resistance Testers products.
Dura Needle Probe
Extension Cable
Micro Needle Probe
Needle Probe
OPTIONAL THERMISTOR TEMPERATURE PROBE FOR 37803-10
Pipe Clamp Probe
Pipe wrap probe with Velcro strip, for temperature measurement on pipes with diameter up to max. 3". max 248°F T/C Type-K
RTD Probe
Smart Gaskets allow you to measure temperature, take samples, or dose chemicals in your process line. Selected accessories include thermocouple probes and wire, port plugs for the Smart Gasket, and...
Temperature probe, PT100, A class, 752<deg>F (400<deg>C)
Temperature probe, PT100, SN-8-4 connector sensor
Temperature Probe
The innovative SureGrip™ design has a soft rubber handle combined with a ergonomic shape is so comfortable to hold that you’ll forget about the probe and focus on the measurement.
The Thermocouple Solid SImulator does not measure the air, it takes on refrigeration temperature as food does and further supports your food safety program. Made of FDA compliant material it...
Thermistor Probe
Thermocouple Probe
Weighted Surface Probe

<< Prev Next >>