Cole-Parmer Digi-Sense Type K Replacemnet Air Probe, 8"L, w/Mini Con, .125 Dia. EXP JCT GO-18526-80

Description
• Each probe is 8†long and features a self-locking clip to ensure a sturdy hold onto the handle • Ideal for switching out probes when working with multiple applications. • Response Time: 1.75-3 seconds or greater • Each probe comes with a color coded ANSI mini connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product are available upon request. Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C).
Description
• Each probe is 8†long and features a self-locking clip to ensure a sturdy hold onto the handle • Ideal for switching out probes when working with multiple applications. • Response Time: 1.75-3 seconds or greater • Each probe comes with a color coded ANSI mini connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product are available upon request. Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C).

Suppliers

Company
Product
Description
Supplier Links
Digi-Sense Type K Replacemnet Air Probe, 8
Vernon Hills, IL, United States
Digi-Sense Type K Replacemnet Air Probe, 8"L, w/Mini Con, .125 Dia. EXP JCT
GO-18526-80
Digi-Sense Type K Replacemnet Air Probe, 8"L, w/Mini Con, .125 Dia. EXP JCT GO-18526-80
• Each probe is 8†long and features a self-locking clip to ensure a sturdy hold onto the handle • Ideal for switching out probes when working with multiple applications. • Response Time: 1.75-3 seconds or greater • Each probe comes with a color coded ANSI mini connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product are available upon request. Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C).

• Each probe is 8†long and features a self-locking clip to ensure a sturdy hold onto the handle
• Ideal for switching out probes when working with multiple applications.
• Response Time: 1.75-3 seconds or greater
• Each probe comes with a color coded ANSI mini connector: type J-black, type K-yellow, type T-blue, and type E-purple.
• Custom designs or changes to this product are available upon request.
Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C).

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Thermocouple Temperature Probes
Product Number GO-18526-80
Product Name Digi-Sense Type K Replacemnet Air Probe, 8"L, w/Mini Con, .125 Dia. EXP JCT
Sensed Temperature -250 to 572 F (-157 to 300 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details