Cole-Parmer 5616-12-B - Fluke Calibration (Hart Scientific) 5616 PRT/RTD Bath Probe w/NIST,0.25"Dx12"L;Wire GO-90450-39

Description
5616 Series - Secondary reference PRT/RTD probes|High-purity platinum element and durability make these probes great for calibrating in the lab or in the field. When choosing a reference probe with a platinum element, there are two things you want to look at carefully: the short-term repeatability and the long-term drift. 5616s are among the best performing in their class with short-term repeatability better than ±0.010°C (±0.004°C is typical). In addition, the 5616 is specified to drift no more than ±0.010°C at the triple point of water when exposed up to its maximum temperature (420°C) for 100 hours. These specifications are given at k=3, and therefore|include a 99.8% confidence level. Available for sale in the United States and Canada only.
Description
5616 Series - Secondary reference PRT/RTD probes|High-purity platinum element and durability make these probes great for calibrating in the lab or in the field. When choosing a reference probe with a platinum element, there are two things you want to look at carefully: the short-term repeatability and the long-term drift. 5616s are among the best performing in their class with short-term repeatability better than ±0.010°C (±0.004°C is typical). In addition, the 5616 is specified to drift no more than ±0.010°C at the triple point of water when exposed up to its maximum temperature (420°C) for 100 hours. These specifications are given at k=3, and therefore|include a 99.8% confidence level. Available for sale in the United States and Canada only.

Suppliers

Company
Product
Description
Supplier Links
5616-12-B - Fluke Calibration (Hart Scientific) 5616 PRT/RTD Bath Probe w/NIST,0.25
Vernon Hills, IL, United States
5616-12-B - Fluke Calibration (Hart Scientific) 5616 PRT/RTD Bath Probe w/NIST,0.25"Dx12"L;Wire
GO-90450-39
5616-12-B - Fluke Calibration (Hart Scientific) 5616 PRT/RTD Bath Probe w/NIST,0.25"Dx12"L;Wire GO-90450-39
5616 Series - Secondary reference PRT/RTD probes|High-purity platinum element and durability make these probes great for calibrating in the lab or in the field. When choosing a reference probe with a platinum element, there are two things you want to look at carefully: the short-term repeatability and the long-term drift. 5616s are among the best performing in their class with short-term repeatability better than ±0.010°C (±0.004°C is typical). In addition, the 5616 is specified to drift no more than ±0.010°C at the triple point of water when exposed up to its maximum temperature (420°C) for 100 hours. These specifications are given at k=3, and therefore|include a 99.8% confidence level. Available for sale in the United States and Canada only.

5616 Series - Secondary reference PRT/RTD probes|High-purity platinum element and durability make these probes great for calibrating in the lab or in the field. When choosing a reference probe with a platinum element, there are two things you want to look at carefully: the short-term repeatability and the long-term drift. 5616s are among the best performing in their class with short-term repeatability better than ±0.010°C (±0.004°C is typical). In addition, the 5616 is specified to drift no more than ±0.010°C at the triple point of water when exposed up to its maximum temperature (420°C) for 100 hours. These specifications are given at k=3, and therefore|include a 99.8% confidence level.
<b>Available for sale in the United States and Canada only.</b>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category RTD Temperature Probes
Product Number GO-90450-39
Product Name 5616-12-B - Fluke Calibration (Hart Scientific) 5616 PRT/RTD Bath Probe w/NIST,0.25"Dx12"L;Wire
Sensed Temperature -328 to 788 F (-200 to 420 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034581-00 - TE Connectivity
Specs
Element Material Platinum
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
Thermocouples, Temperature Probes - 725-1736-ND - DigiKey
Specs
Sensed Temperature -328 to 1562 F (-200 to 850 C)
View Details
2 suppliers
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details