Cole-Parmer Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Page: 1 2 3
Product Name Notes
• A low cost alternative to thermowell assemblies The Uniwell eliminates the need for thermowells and spring loaded probes. With a unique adjustable feature that allows the probe to be...
• All-in-one, includes industrial probe head, element and thermowell Industrial RTDs assemblies produce greater accuracy are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces and vessels.
• All-in-one, includes industrial probe head, element and thermowell Thermocouple Probes Assemblies are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces, and vessels. The probes conductor...
• Available in spring loaded and non-spring loaded styles Industrial RTDs produce greater accuracy and are broken down into two market segments: industrial and sanitary. Aluminum heads are used in...
• Available in spring loaded and non-spring loaded styles Thermocouple Probes are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces, and vessels. The probes conductor is...
• Basic temperature measurement with convenient one-handed side button control These thermometers provide accurate and reliable temperature measurement in an economic, compact design. Model 95001-35 is a dual-input that accepts...
• Critical process data can be captured remotely while still allowing local monitoring by the operator Digi-Sense Twin Temp thermometers are the perfect solution for systems requiring local and remote...
• Customize your temperature range with a button press • LED indicates programming operations and out-of-range sensor • Drift-free digital linearization • Fits standard DIN probe head enclosures These economical...
• Designed for Long Term Applications or Unique Environment Requirements • Time Constant: 3 seconds or greater • Custom designs or changes to this product are available upon request Maximum...
• Designed to Give the Same Accuracy and Benefits of a RTD Probe in a Compact Economical Design • Time constant : 1-3 seconds or greater • Custom designs or...
• Designed to Give the Same Accuracy and Benefits of a Standard RTD Probe in a Compact Economical Design • Time Constant: 3 seconds or greater • Custom designs or...
• Detachable Probes attach directly to your meter or probe handles • PFA coated probes are ideal for measuring corrosive materials • Can be plugged directly into your meter. •
• Flow-Through Probes Designed for Easy Installation • Use with clean fluids at a flow rate of 50 liters per minute • Both the tubes connection ports and thermocouple port...
• Gerneral-Purpose Probes Are Designed For Use with Liquids, Gases and Semisolids • Used for a wide variety of applications and environments. • Response Time: 2 seconds or greater. •
• Gerneral-Purpose Probes with PTFE-Coating Are Designed For Use with Corrosive Chemicals and Strong Acids • Response Time: 2 seconds or greater • ABS handles provide a light weight design...
• Gerneral-Purpose Probes with Ungrounded Junction Are Designed For Use with Liquids, Gases and Semisolids • Ideal for use in Electrically Noisy Environments • Response Time: 2 seconds or greater.
• Heavy-Duty Extra-Long Penetration Probes Are Designed For Soft and Semi-Soft Materials • Response Time: 2 seconds or greater. • ABS handles provide a light weight design for ease of...
• High-Temperature Thermocouple Probes Designed for Multiple Bends Ideal for any Environment • Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe...
• High-Temperature Thermocouple Probes Designed for Multiple Bends in any Environment • Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature.
• Ideal for applications where accuracy is a factor by so is cost • Time Constant: 2 seconds or greater • Custom designs or changes to this product are available...
• Ideal for critical process control and heat treating applications • Time Constant: 3 seconds or greater • Custom designs or changes to this product are available upon request Alpha...
• RTD Bendable Probes are Designed to Measure Temperature in a Confined Space • The first 3†of the probe tip are not to be bent. • Time Constant: 3...
• RTD Bolt-On Probes Ideal for Long Term Installation in Harsh Industrial Environments • Protected by a sturdy aluminum housing ideal for permanent mounting on equipment. • Time Constant: 3...
• Ruggedly designed for industrial use, but versatile for use in most applications. Magne-Couple is a thermocouple designed for temporary surface monitoring of any ferrous surface. It attach's to the...
• Thermistor Probes Offer Excellent Accuracy Over the Biological Temperature Range • Probes are electronically isolated and with a ¼†mono plug (unless otherwise specified). • Probes are designed for...
• These probes are ideal for use in ovens or environments with continuous high temperature • Ideal for log trm istallation in hrsh idustrial evironments • Time Constant: 3 seconds...
• Type R and S Probes are Designed for Long Term Accurate Readings at Extremely High Temperatures • These probes feature ICONEL 600 sheaths w/ high purity MgO to prevent...
<b>Use with Low Viscosity Adapter, 98965-55. </b>|Viscosity measurements are highly dependent on temperature. When using the low viscosity adapter, a special temperature probe is required. Monitor the temperature of your...
2 Pin Plugs and Jacks
Connectors withstand continuous temperature of 350<deg>F (177<deg>C) and maximum temperature of 400<deg>F (204<deg>C). Feature glass-filled nylon casing with finger grips and polarity indicators; negative terminals are marked with red discs...
Connectors withstand continuous temperature of 350degF (177degC) and maximum temperature of 400degF (204degC). Feature glass-filled nylon casing with finger grips and polarity indicators; negative terminals are marked with red discs...
Extension Cable
Temperature Probe
Thermistor Probe
Thermocouple Probe
This Type K thermocouple probe measures from -58 to 1000<deg>F (-50 to 538<deg>C) with a subminiature (mini-ANSI) connector.
Type K Pipe Clamp Temperature Probe for hands-free superheat/sub-coolin g temperature measurement from| -4°F to 200°F (-20°C to 93C)
Use these two-wire feedthroughs to make connections inside vessels or chambers. Use with probes with miniconnectors. Feedthroughs withstand vacuum conditions or pressures to 100 psi. Stainless steel and epoxy construction.
Viscosity measurements are highly dependent on temperature. Monitor the temperature of your sample with this 100 <ohm> Pt RTD temperature probe. Works with Advanced Viscometers and Programmable Viscometers.
Viscosity measurements are highly dependent on temperature. When using the low viscosity adapter, a special temperature probe is required. Works with Basic with USB Viscometers, Advanced Viscometers, and Programmable Viscometers.
Viscosity measurements are highly dependent on temperature. When using the small sample adapter, a special temperature probe is required. Works with Basic Viscometers and Basic with USB Viscometers.

<< Prev