Quarktwin Technology Ltd. Datasheets for Field-Programmable Gate Arrays (FPGA)
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Field-Programmable Gate Arrays (FPGA): Learn more
| Product Name | Notes |
|---|---|
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 342 59234304 900000 1517-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 342 68857856 1150000 1517-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 68857856 1150000 1932-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 59234304 900000 1517-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 59234304 900000 1932-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 624 68857856 1150000 1932-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 59234304 900000 1932-BBGA, FCBGA | |
| Arria 10 GX Field Programmable Gate Array (FPGA) IC 768 68857856 1150000 1932-BBGA, FCBGA | |
| Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 10907648 150000 484-BFBGA | |
| Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 13752320 220000 484-BFBGA | |
| Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 5959680 85000 484-FBGA | |
| Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 8641536 104000 484-BFBGA | |
| Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 216 5959680 85000 672-BGA | |
| Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 10907648 150000 672-BBGA, FCBGA | |
| Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 13752320 220000 672-BBGA, FCBGA | |
| Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA | |
| Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 10907648 150000 780-BBGA, FCBGA | |
| Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 13752320 220000 780-BBGA, FCBGA | |
| Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 8641536 104000 780-BBGA, FCBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 101 423936 10320 164-TFBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 150 608256 24624 256-LFBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 162 516096 15408 256-LFBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 276480 6272 256-LFBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 277 3981312 119088 484-BGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 289 2810880 81264 484-BGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 289 2810880 81264 484-FBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 289 2810880 81264 484-UBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 321 2396160 55856 484-BGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 321 2396160 55856 484-FBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 325 1161216 39600 484-BGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 325 1161216 39600 484-FBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-BGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 340 516096 15408 484-FBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 423 2810880 81264 780-BGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 525 3981312 119088 780-BGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 76 608256 24624 144-LQFP Exposed Pad | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 78 516096 15408 144-LQFP Exposed Pad | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 87 516096 15408 164-TFBGA | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 88 276480 6272 144-LQFP Exposed Pad | |
| Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 88 423936 10320 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 101 110592 2000 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 101 193536 4000 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 101 387072 8000 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 101 562176 16000 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 112 110592 2000 153-VFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 112 193536 4000 153-VFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 130 110592 2000 169-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 130 193536 4000 169-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 130 387072 8000 169-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 160 110592 2000 324-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 178 193536 4000 256-LBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 178 562176 16000 256-LBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 246 110592 2000 324-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 246 193536 4000 324-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 250 387072 8000 484-BGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 27 110592 2000 36-UFBGA, WLCSP | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 56 387072 8000 81-UFBGA, WLCSP |
| << Prev | Next >> |