Intel Corporation FPGAs (Field Programmable Gate Array) 10AX115H2F34I2SGES

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX115H2F34I2SGES is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, which enhances its performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks, embedded memory blocks, and a comprehensive set of power-saving technologies. It is equipped with high-speed transceivers capable of supporting multiple protocols, including PCIe and Ethernet, making it versatile for various data-intensive applications. The FPGA is also designed for dynamic and partial reconfiguration, allowing for flexibility in design and deployment. Engineers considering this FPGA should evaluate its specifications in relation to their project requirements, particularly in terms of performance, power efficiency, and application compatibility.

Datasheet Summary
Powered by GS/AI

The 10AX115H2F34I2SGES is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, which enhances its performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks, embedded memory blocks, and a comprehensive set of power-saving technologies. It is equipped with high-speed transceivers capable of supporting multiple protocols, including PCIe and Ethernet, making it versatile for various data-intensive applications. The FPGA is also designed for dynamic and partial reconfiguration, allowing for flexibility in design and deployment. Engineers considering this FPGA should evaluate its specifications in relation to their project requirements, particularly in terms of performance, power efficiency, and application compatibility.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX115H2F34I2SGES-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX115H2F34I2SGES-ND
FPGAs (Field Programmable Gate Array) 10AX115H2F34I2SGES-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX115H2F34I2SGES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX115H2F34I2SGES
FPGAs (Field Programmable Gate Array) 10AX115H2F34I2SGES
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 68857856 1150000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX115H2F34I2SGES
FPGA - Field Programmable Gate Array 10AX115H2F34I2SGES
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX115H2F34I2SGES - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX115H2F34I2SGES
Embedded - FPGAs (Field Programmable Gate Array) 10AX115H2F34I2SGES
IC FPGA 504 I/O 1152FCBGA

IC FPGA 504 I/O 1152FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115H2F34I2SGES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX115H2F34I2SGES
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX115H2F34I2SGES
IC FPGA 504 I/O 1152FCBGA

IC FPGA 504 I/O 1152FCBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX115H2F34I2SGES-ND 10AX115H2F34I2SGES 10AX115H2F34I2SGES 10AX115H2F34I2SGES 10AX115H2F34I2SGES
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 1.15E6 1.15E6
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details