Win Source Part Number: 1336927-10M04DCF256C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 90
Number of I/O: 178
Number of LABs/CLBs: 250
Number of Logic Elements/Cells: 4000
Total RAM Bits: 193536
Voltage - Supply: 1.15V ~ 1.25V
Mounting Type: Surface Mount
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA Product overview: 10M04DCF256C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04DCF256C8G can be used for catalog matching and distributor lookup.
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 193536 4000 256-LBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 193536 4000 256-LBGA
IC FPGA 178 I/O 256FBGA
IC FPGA 178 I/O 256FBGA
FPGA - Field Programmable Gate Array non-volatile FPGA, 178 I/O, 256FBGA
IC FPGA 178 I/O 256FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1336927-10M04DCF256C8G | 696-10M04DCF256C8G | 544-3050-ND | 10M04DCF256C8G | 10M04DCF256C8G | 10M04DCF256C8G | 10M04DCF256C8G | 10M04DCF256C8G |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 4000 | 4000 | 4000 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.15V ~ 1.25V | Other; 1.2 V | Other; 1.15V ~ 1.25V | Other | Other; 1.15V ~ 1.25V | |||
| Package Type | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | Other; 256-LBGA |