MAX® 10 Field Programmable Gate Array (FPGA) IC 130 387072 8000 169-LFBGA
FPGA - Field Programmable Gate Array Product overview: 10M08SAU169I7P from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08SAU169I7P can be used for catalog matching and distributor lookup.
IC FPGA 130 I/O 169UBGA
FPGA - Field Programmable Gate Array
IC FPGA 130 I/O 169UBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 387072 8000 169-LFBGA
IC FPGA 130 I/O 169UBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10M08SAU169I7P-ND | 696-10M08SAU169I7P | 10M08SAU169I7P | 10M08SAU169I7P | 10M08SAU169I7P | 10M08SAU169I7P | 10M08SAU169I7P |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 169-LFBGA | Other; Tray | Other; 169-LFBGA | Other; 169-LFBGA | |||
| Pins | 169 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Internal Frequency | 450 MHz |