Intel Corporation Automotive 1.2V FPGA Programmable Logic Device 10M04DCU324A7G

Description
FPGA MAX 10 Family 4000 Cells 55nm Technology 1.2V Automotive 324-Pin UFBGA Product overview: 10M04DCU324A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04DCU324A7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA MAX 10 Family 4000 Cells 55nm Technology 1.2V Automotive 324-Pin UFBGA Product overview: 10M04DCU324A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04DCU324A7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.2V FPGA Programmable Logic Device - 696-10M04DCU324A7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2V FPGA Programmable Logic Device
696-10M04DCU324A7G
Automotive 1.2V FPGA Programmable Logic Device 696-10M04DCU324A7G
FPGA MAX 10 Family 4000 Cells 55nm Technology 1.2V Automotive 324-Pin UFBGA Product overview: 10M04DCU324A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04DCU324A7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 4000 Cells 55nm Technology 1.2V Automotive 324-Pin UFBGA Product overview: 10M04DCU324A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04DCU324A7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M04DCU324A7G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10M04DCU324A7G-ND
FPGAs (Field Programmable Gate Array) 10M04DCU324A7G-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 193536 4000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 193536 4000 324-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M04DCU324A7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M04DCU324A7G
Embedded - FPGAs (Field Programmable Gate Array) 10M04DCU324A7G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M04DCU324A7G
FPGA - Field Programmable Gate Array 10M04DCU324A7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M04DCU324A7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M04DCU324A7G
FPGAs (Field Programmable Gate Array) 10M04DCU324A7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 193536 4000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 193536 4000 324-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M04DCU324A7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M04DCU324A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M04DCU324A7G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10M04DCU324A7G 10M04DCU324A7G-ND 10M04DCU324A7G 10M04DCU324A7G 10M04DCU324A7G 10M04DCU324A7G
Product Name Automotive 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 324-LFBGA Other; 324-LFBGA
Internal Frequency 450 MHz
User I/Os 246 pins 246 pins 246 pins
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Memory Support Other; DDR2 SDRAM|DDR3 SDRAM|DDR3L SDRAM|LPDDR2 SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details