FPGA - Field Programmable Gate Array Product overview: 10M08DFV81I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DFV81I7G can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits(ICs)
Packaging: Tape and Reel
Series: MAX® 10
Operating Temperature Range: -40°C ~ 100°C (TJ)
MAX® 10 Field Programmable Gate Array (FPGA) IC 56 387072 8000 81-UFBGA, WLCSP
MAX® 10 Field Programmable Gate Array (FPGA) IC 56 387072 8000 81-UFBGA, WLCSP
MAX® 10 Field Programmable Gate Array (FPGA) IC 56 387072 8000 81-UFBGA, WLCSP
FPGA - Field Programmable Gate Array
IC FPGA 56 I/O 81WLCSP
IC FPGA 56 I/O 81WLCSP
MAX® 10 Field Programmable Gate Array (FPGA) IC 56 387072 8000 81-UFBGA, WLCSP
IC FPGA 56 I/O 81WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-10M08DFV81I7G | 544-3269-6-ND | 10M08DFV81I7G | 10M08DFV81I7G | 10M08DFV81I7G | 10M08DFV81I7G | 10M08DFV81I7G | |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits(ICs) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Reel | Other; 81-UFBGA, WLCSP | Other; 81-UFBGA, WLCSP | Other; 81-UFBGA, WLCSP | ||||
| Internal Frequency | 450 MHz | |||||||
| User I/Os | 56 pins | 56 pins | 56 pins | |||||
| Supply Voltage | Other; 1.2 V | Other; 1.15V ~ 1.25V | Other; 1.15V ~ 1.25V |