Intel Corporation FPGA Programmable Logic Device 10M08DCF484C8G

Description
FPGA - Field Programmable Gate Array non-volatile FPGA, 250 I/O, 484FBGA Product overview: 10M08DCF484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCF484C8G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array non-volatile FPGA, 250 I/O, 484FBGA Product overview: 10M08DCF484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCF484C8G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-10M08DCF484C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M08DCF484C8G
FPGA Programmable Logic Device 696-10M08DCF484C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 250 I/O, 484FBGA Product overview: 10M08DCF484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCF484C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array non-volatile FPGA, 250 I/O, 484FBGA Product overview: 10M08DCF484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCF484C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265054-10M08DCF484C8G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265054-10M08DCF484C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265054-10M08DCF484C8G
Win Source Part Number: 1265054-10M08DCF484C 8G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 250 Number of LABs/CLBs: 500 Number of Logic Elements/Cells: 8000 Total RAM Bits: 387072 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3063,967754

Win Source Part Number: 1265054-10M08DCF484C8G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 250
Number of LABs/CLBs: 500
Number of Logic Elements/Cells: 8000
Total RAM Bits: 387072
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3063,967754

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3063-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3063-ND
FPGAs (Field Programmable Gate Array) 544-3063-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 250 387072 8000 484-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 250 387072 8000 484-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08DCF484C8G
FPGA - Field Programmable Gate Array 10M08DCF484C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 250 I/O, 484FBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 250 I/O, 484FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCF484C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08DCF484C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08DCF484C8G
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M08DCF484C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M08DCF484C8G
FPGAs (Field Programmable Gate Array) 10M08DCF484C8G
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCF484C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08DCF484C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M08DCF484C8G
IC FPGA 250 I/O 484FBGA

IC FPGA 250 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M08DCF484C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08DCF484C8G
FPGAs (Field Programmable Gate Array) 10M08DCF484C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 250 387072 8000 484-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 250 387072 8000 484-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10M08DCF484C8G 1265054-10M08DCF484C8G 544-3063-ND 10M08DCF484C8G 10M08DCF484C8G 10M08DCF484C8G 10M08DCF484C8G 10M08DCF484C8G
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA
Internal Frequency 450 MHz
User I/Os 250 pins 250 pins 250 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details