Intel Corporation FPGAs (Field Programmable Gate Array) 10M16DCU324C8G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA
Request a Quote
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10M16DCU324C8G is a Field Programmable Gate Array (FPGA) from the Intel MAX 10 series, designed for a variety of embedded applications. It features a total of 16,000 logic elements and supports 246 I/O pins, making it suitable for complex designs requiring significant processing capabilities. The device operates under commercial, industrial, and automotive grades, with speed grades available in C7 and C8 for commercial use, and I6, I7, and I8 for industrial applications. This FPGA is packaged in a tray and has a moisture sensitivity level (MSL) of 3, indicating a maximum exposure time of 168 hours before reflow. The estimated production lead time is approximately 39 weeks, and it is classified under ECCN 3A991D. The device is unaffected by REACH regulations, ensuring compliance with environmental standards. Engineers considering this FPGA should evaluate its performance specifications, including power consumption and timing characteristics, to ensure it meets the requirements of their specific applications.

Datasheet Summary
Powered by GS/AI

The 10M16DCU324C8G is a Field Programmable Gate Array (FPGA) from the Intel MAX 10 series, designed for a variety of embedded applications. It features a total of 16,000 logic elements and supports 246 I/O pins, making it suitable for complex designs requiring significant processing capabilities. The device operates under commercial, industrial, and automotive grades, with speed grades available in C7 and C8 for commercial use, and I6, I7, and I8 for industrial applications. This FPGA is packaged in a tray and has a moisture sensitivity level (MSL) of 3, indicating a maximum exposure time of 168 hours before reflow. The estimated production lead time is approximately 39 weeks, and it is classified under ECCN 3A991D. The device is unaffected by REACH regulations, ensuring compliance with environmental standards. Engineers considering this FPGA should evaluate its performance specifications, including power consumption and timing characteristics, to ensure it meets the requirements of their specific applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3107-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3107-ND
FPGAs (Field Programmable Gate Array) 544-3107-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-10M16DCU324C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M16DCU324C8G
1.2V FPGA Programmable Logic Device 696-10M16DCU324C8G
FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M16DCU324C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DCU324C8G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M16DCU324C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DCU324C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DCU324C8G - 851606-10M16DCU324C8G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DCU324C8G
851606-10M16DCU324C8G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DCU324C8G 851606-10M16DCU324C8G
Manufacturer: Intel Win Source Part Number: 851606-10M16DCU324C8 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 246 562176 16000 Package: Tray Number of I/O: 246 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 965591, 544-3107

Manufacturer: Intel
Win Source Part Number: 851606-10M16DCU324C8G
Series: MAX® 10
Features: series Field Programmable Gate Array (FPGA) IC 246 562176 16000
Package: Tray
Number of I/O: 246
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 965591, 544-3107

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M16DCU324C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M16DCU324C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M16DCU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M16DCU324C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M16DCU324C8G
FPGAs (Field Programmable Gate Array) 10M16DCU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M16DCU324C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M16DCU324C8G
FPGAs (Field Programmable Gate Array) 10M16DCU324C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M16DCU324C8G
FPGA - Field Programmable Gate Array 10M16DCU324C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 246 I/O, 324UBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 246 I/O, 324UBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DCU324C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M16DCU324C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M16DCU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3107-ND 696-10M16DCU324C8G 851606-10M16DCU324C8G 10M16DCU324C8G 10M16DCU324C8G 10M16DCU324C8G 10M16DCU324C8G 10M16DCU324C8G
Product Name FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DCU324C8G Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-LFBGA Other; Tray Other; 324-LFBGA Other; 324-LFBGA
Pins 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 450 MHz
User I/Os 246 pins 246 pins 246 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details