Intel Corporation FPGAs (Field Programmable Gate Array) 10M08DAF256I7G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA
Request a Quote Datasheet
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3264-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3264-ND
FPGAs (Field Programmable Gate Array) 544-3264-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256I7G - 852783-10M08DAF256I7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256I7G
852783-10M08DAF256I7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256I7G 852783-10M08DAF256I7G
Manufacturer: Intel Win Source Part Number: 852783-10M08DAF256I7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 178 387072 8000 Package: Tray Number of I/O: 178 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 967130, 544-3264, 10M08DAF256I7G-ND

Manufacturer: Intel
Win Source Part Number: 852783-10M08DAF256I7G
Series: MAX® 10
Features: series Field Programmable Gate Array (FPGA) IC 178 387072 8000
Package: Tray
Number of I/O: 178
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 967130, 544-3264, 10M08DAF256I7G-ND

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-10M08DAF256I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M08DAF256I7G
1.2V FPGA Programmable Logic Device 696-10M08DAF256I7G
FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M08DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DAF256I7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V 256-Pin FBGA Product overview: 10M08DAF256I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DAF256I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M08DAF256I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08DAF256I7G
FPGAs (Field Programmable Gate Array) 10M08DAF256I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08DAF256I7G
FPGA - Field Programmable Gate Array 10M08DAF256I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 178 I/O 256FBGA - 386-10M08DAF256I7G - Utmel Electronic Limited
Hong Kong, China
IC FPGA 178 I/O 256FBGA
386-10M08DAF256I7G
IC FPGA 178 I/O 256FBGA 386-10M08DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08DAF256I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M08DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08DAF256I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M08DAF256I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M08DAF256I7G
FPGAs (Field Programmable Gate Array) 10M08DAF256I7G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3264-ND 852783-10M08DAF256I7G 696-10M08DAF256I7G 10M08DAF256I7G 10M08DAF256I7G 386-10M08DAF256I7G 10M08DAF256I7G 10M08DAF256I7G 10M08DAF256I7G
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DAF256I7G 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 178 I/O 256FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 450 MHz
User I/Os 178 pins 178 pins 178 pins
Unlock Full Specs
to access all available technical data