MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA
Win Source Part Number: 1265073-10M16DAU324C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of I/O: 246
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 16000
Total RAM Bits: 562176
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 324-LFBGA
Supplier Device Package: 324-UBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3103,968104
FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M16DAU324C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DAU324C8G can be used for catalog matching and distributor lookup.
FPGA - Field Programmable Gate Array non-volatile FPGA, 246 I/O, 324UBGA
IC FPGA 246 I/O 324UBGA
IC FPGA 246 I/O 324UBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA
IC FPGA 246 I/O 324UBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-3103-ND | 1265073-10M16DAU324C8G | 696-10M16DAU324C8G | 10M16DAU324C8G | 10M16DAU324C8G | 10M16DAU324C8G | 10M16DAU324C8G | 10M16DAU324C8G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 1.2V FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-LFBGA | Other; Tray | Other; 324-LFBGA | Other; 324-LFBGA | ||||
| Pins | 324 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 16000 | 16000 | 16000 | |||||
| Supply Voltage | Other; 1.15V ~ 1.25V | Other; 1.2 V | Other; 1.15V ~ 1.25V | Other; 1.15V ~ 1.25V | Other |