Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 289 2810880 81264 484-FBGA
IC FPGA 289 I/O 484UBGA
IC FPGA 289 I/O 484UBGA
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 289 2810880 81264 484-FBGA
FPGA - Field Programmable Gate Array
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10CL080YU484C6G-ND | 10CL080YU484C6G | 10CL080YU484C6G | 10CL080YU484C6G | 10CL080YU484C6G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-FBGA | Other; 484-FBGA | |||
| Pins | 484 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | 1.2V | Other | Other; 1.2V |