Intel Corporation FPGA Programmable Logic Device 10CX105YU484I6G

Description
FPGA - Field Programmable Gate Array Product overview: 10CX105YU484I6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX105YU484I6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 10CX105YU484I6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX105YU484I6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-10CX105YU484I6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CX105YU484I6G
FPGA Programmable Logic Device 696-10CX105YU484I6G
FPGA - Field Programmable Gate Array Product overview: 10CX105YU484I6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX105YU484I6G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10CX105YU484I6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX105YU484I6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265096-10CX105YU484I6G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265096-10CX105YU484I6G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265096-10CX105YU484I6G
Win Source Part Number: 1265096-10CX105YU484 I6G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® 10 GX Package: Tray Standard Package: 84 Mounting: SMD (SMT) Number of I/O: 188 Number of LABs/CLBs: 38000 Number of Logic Elements/Cells: 104000 Total RAM Bits: 8641536 Voltage - Supply: 0.9V Package / Case: 484-BFBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Intel Other Names: 10CX105YU484I6G,544- 3433,965247

Win Source Part Number: 1265096-10CX105YU484I6G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® 10 GX
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Number of I/O: 188
Number of LABs/CLBs: 38000
Number of Logic Elements/Cells: 104000
Total RAM Bits: 8641536
Voltage - Supply: 0.9V
Package / Case: 484-BFBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: 10CX105YU484I6G,544-3433,965247

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3433-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3433-ND
FPGAs (Field Programmable Gate Array) 544-3433-ND
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 8641536 104000 484-BFBGA

Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 8641536 104000 484-BFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CX105YU484I6G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CX105YU484I6G
Embedded - FPGAs (Field Programmable Gate Array) 10CX105YU484I6G
IC FPGA 188 I/O 484UBGA

IC FPGA 188 I/O 484UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CX105YU484I6G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10CX105YU484I6G
FPGAs (Field Programmable Gate Array) 10CX105YU484I6G
IC FPGA 188 I/O 484UBGA

IC FPGA 188 I/O 484UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CX105YU484I6G
FPGA - Field Programmable Gate Array 10CX105YU484I6G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CX105YU484I6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CX105YU484I6G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CX105YU484I6G
IC FPGA 188 I/O 484UBGA

IC FPGA 188 I/O 484UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10CX105YU484I6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CX105YU484I6G
FPGAs (Field Programmable Gate Array) 10CX105YU484I6G
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 8641536 104000 484-BFBGA

Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 8641536 104000 484-BFBGA

Buy Now Datasheet
IC FPGA 188 I/O 484UBGA - 386-10CX105YU484I6G - Utmel Electronic Limited
Hong Kong, China
IC FPGA 188 I/O 484UBGA
386-10CX105YU484I6G
IC FPGA 188 I/O 484UBGA 386-10CX105YU484I6G
IC FPGA 188 I/O 484UBGA

IC FPGA 188 I/O 484UBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10CX105YU484I6G 1265096-10CX105YU484I6G 544-3433-ND 10CX105YU484I6G 10CX105YU484I6G 10CX105YU484I6G 10CX105YU484I6G 10CX105YU484I6G 386-10CX105YU484I6G
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 188 I/O 484UBGA
Package Type Other; Tray Other; 484-BFBGA Other; 484-BFBGA Other; 484-BFBGA Other; 484-BFBGA
User I/Os 188 pins 188 pins 188 pins
Supply Voltage Other; 900 mV Other; 0.9V Other; 0.9V Other; 0.9V Other Other; 0.9V Other; 0.9V
Logic Cells / Logic Blocks 104000 104000 104000 104000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details