Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 10907648 150000 484-BFBGA
FPGA - Field Programmable Gate Array
IC FPGA 188 I/O 484UBGA
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 188 10907648 150000 484-BFBGA
IC FPGA 188 I/O 484UBGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10CX150YU484I5G-ND | 10CX150YU484I5G | 10CX150YU484I5G | 10CX150YU484I5G | 10CX150YU484I5G |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BFBGA | Other; 484-BFBGA | |||
| Pins | 484 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 0.9V | Other | Other; 0.9V |