- Field Programmable Gate Array (FPGA) IC 212 5959680 85000 672-BGA
FPGA Cyclone® 10 GX Family 85000 Cells 20nm Technology 672-Pin FBGA Product overview: 10CX085YF672I6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX085YF672I6G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353228-10CX085YF672
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
Mfr: Intel
Series: Cyclone® 10 GX
Package: Tray
Product Status: Active
Package / Case: 672-BGA
Supplier Device Package: 672-FBGA (27x27)
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
Number of Logic Elements/Cells: 85000
Total RAM Bits: 5959680
Number of I/O: 216
Number of LABs/CLBs: 31000
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 216 5959680 85000 672-BGA
IC FPGA 212 I/O 672FBGA
IC FPGA 212 I/O 672FBGA
IC FPGA 212 I/O 672FBGA
FPGA - Field Programmable Gate Array
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10CX085YF672I6G-ND | 696-10CX085YF672I6G | 1353228-10CX085YF672I6G | 10CX085YF672I6G | 10CX085YF672I6G | 10CX085YF672I6G | 10CX085YF672I6G | 10CX085YF672I6G |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 672-BGA | Other; Tray | Other; 672-BGA | Other; 672-BGA | ||||
| Pins | 672 | 672 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| User I/Os | 192 pins | 216 pins | 212 pins |