Intel Corporation 1.2V FPGA Programmable Logic Device 10M08DCU324I7G

Description
FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M08DCU324I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCU324I7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M08DCU324I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCU324I7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-10M08DCU324I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M08DCU324I7G
1.2V FPGA Programmable Logic Device 696-10M08DCU324I7G
FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M08DCU324I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCU324I7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 8000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M08DCU324I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCU324I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265055-10M08DCU324I7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265055-10M08DCU324I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265055-10M08DCU324I7G
Win Source Part Number: 1265055-10M08DCU324I 7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of I/O: 246 Number of LABs/CLBs: 500 Number of Logic Elements/Cells: 8000 Total RAM Bits: 387072 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 324-LFBGA Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3443,967756,10M0 8DCU324I7G

Win Source Part Number: 1265055-10M08DCU324I7G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of I/O: 246
Number of LABs/CLBs: 500
Number of Logic Elements/Cells: 8000
Total RAM Bits: 387072
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 324-LFBGA
Supplier Device Package: 324-UBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3443,967756,10M08DCU324I7G

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3443-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3443-ND
FPGAs (Field Programmable Gate Array) 544-3443-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M08DCU324I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M08DCU324I7G
FPGAs (Field Programmable Gate Array) 10M08DCU324I7G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M08DCU324I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08DCU324I7G
FPGAs (Field Programmable Gate Array) 10M08DCU324I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 387072 8000 324-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08DCU324I7G
FPGA - Field Programmable Gate Array 10M08DCU324I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCU324I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08DCU324I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08DCU324I7G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCU324I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08DCU324I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M08DCU324I7G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10M08DCU324I7G 1265055-10M08DCU324I7G 544-3443-ND 10M08DCU324I7G 10M08DCU324I7G 10M08DCU324I7G 10M08DCU324I7G 10M08DCU324I7G
Product Name 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA
Internal Frequency 450 MHz
User I/Os 246 pins 246 pins 246 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Memory Support Other; DDR2 SDRAM|DDR3 SDRAM|DDR3L SDRAM|LPDDR2 SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB121I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details