FPGA - Field Programmable Gate Array Product overview: 10M04DAF256A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04DAF256A7G can be used for catalog matching and distributor lookup.
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 193536 4000 256-LBGA
FPGA - Field Programmable Gate Array
IC FPGA 178 I/O 256FBGA
IC FPGA 178 I/O 256FBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 193536 4000 256-LBGA
IC FPGA 178 I/O 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-10M04DAF256A7G | 544-3476-ND | 10M04DAF256A7G | 10M04DAF256A7G | 10M04DAF256A7G | 10M04DAF256A7G | 10M04DAF256A7G |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | Other; 256-LBGA | |||
| Internal Frequency | 450 MHz | ||||||
| User I/Os | 178 pins | 178 pins | 178 pins | ||||
| Supply Voltage | Other; 1.2 V | Other; 1.15V ~ 1.25V | Other | Other; 1.15V ~ 1.25V |