Quarktwin Technology Ltd. Datasheets for Field-Programmable Gate Arrays (FPGA)

Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Field-Programmable Gate Arrays (FPGA): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 52
Product Name Notes
- Field Programmable Gate Array (FPGA) IC
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 1290240 40000 144-LQFP Exposed Pad
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 1677312 50000 144-LQFP Exposed Pad
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 562176 16000 144-LQFP Exposed Pad
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad
MAX® 10 Field Programmable Gate Array (FPGA) IC 125 562176 16000 180-UFBGA, WLCSP
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1290240 40000 484-BGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1677312 50000 484-BGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 360 691200 25000 484-BGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1677312 50000 672-BGA
Stratix® 10 DX Field Programmable Gate Array (FPGA) IC 528 112197632 1325000 1760-BBGA, FCBGA
Stratix® 10 DX Field Programmable Gate Array (FPGA) IC 816 240123904 2753000 2912-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 1160 2500000 2912-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 1160 2800000 2912-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 374 31457280 378000 1152-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 392 51380224 612000 1152-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1100000 1760-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1650000 1760-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1660000 1760-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2100000 1760-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2110000 1760-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2500000 1760-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 850000 1760-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 1650000 2397-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 2100000 2397-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 2500000 2397-BBGA, FCBGA
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 2800000 2397-BBGA, FCBGA

<< Prev Next >>