Intel Corporation 0.9V FPGA Programmable Logic Device 10AX115N2F40E2SG

Description
FPGA Arria® 10 GX Family 1150000 Cells 20nm Technology 0.9V 1517-Pin FC-FBGA Product overview: 10AX115N2F40E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX115N2F40E2SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Arria® 10 GX Family 1150000 Cells 20nm Technology 0.9V 1517-Pin FC-FBGA Product overview: 10AX115N2F40E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX115N2F40E2SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9V FPGA Programmable Logic Device - 696-10AX115N2F40E2SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-10AX115N2F40E2SG
0.9V FPGA Programmable Logic Device 696-10AX115N2F40E2SG
FPGA Arria® 10 GX Family 1150000 Cells 20nm Technology 0.9V 1517-Pin FC-FBGA Product overview: 10AX115N2F40E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX115N2F40E2SG can be used for catalog matching and distributor lookup.

FPGA Arria® 10 GX Family 1150000 Cells 20nm Technology 0.9V 1517-Pin FC-FBGA Product overview: 10AX115N2F40E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX115N2F40E2SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2SG - 813747-10AX115N2F40E2SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2SG
813747-10AX115N2F40E2SG
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2SG 813747-10AX115N2F40E2SG
Manufacturer: Intel Win Source Part Number: 813747-10AX115N2F40E 2SG Packaging: Tray Mounting Style: SMD Number of I/O: 600 Number of LABs/CLBs: 427200 Number of Logic Elements/Cells: 1150000 Total RAM Bits: 68857856 Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.87V ~ 0.98V

Manufacturer: Intel
Win Source Part Number: 813747-10AX115N2F40E2SG
Packaging: Tray
Mounting Style: SMD
Number of I/O: 600
Number of LABs/CLBs: 427200
Number of Logic Elements/Cells: 1150000
Total RAM Bits: 68857856
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Package: 1517-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.87V ~ 0.98V

Buy Now
FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX115N2F40E2SG-ND
FPGAs (Field Programmable Gate Array) 10AX115N2F40E2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX115N2F40E2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX115N2F40E2SG
IC FPGA 600 I/O 1517FCBGA

IC FPGA 600 I/O 1517FCBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX115N2F40E2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX115N2F40E2SG
IC FPGA 600 I/O 1517FCBGA

IC FPGA 600 I/O 1517FCBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX115N2F40E2SG
FPGA - Field Programmable Gate Array 10AX115N2F40E2SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX115N2F40E2SG
FPGAs (Field Programmable Gate Array) 10AX115N2F40E2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10AX115N2F40E2SG 813747-10AX115N2F40E2SG 10AX115N2F40E2SG-ND 10AX115N2F40E2SG 10AX115N2F40E2SG 10AX115N2F40E2SG 10AX115N2F40E2SG
Product Name 0.9V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N2F40E2SG FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517 1517
Internal Frequency 1500 MHz
User I/Os 768 pins 600 pins 600 pins
Unlock Full Specs
to access all available technical data