Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL016YM164A7G

Description
Win Source Part Number: 1162850-10CL016YM164 A7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® 10 LP Package: Tray Standard Package: 348 Mounting: SMD (SMT) Number of I/O: 87 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Voltage - Supply: 1.2V Package / Case: 164-TFBGA Supplier Device Package: 164-MBGA (8x8) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-10CL016YM164A7G
Request a Quote Datasheet
Description
Win Source Part Number: 1162850-10CL016YM164 A7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® 10 LP Package: Tray Standard Package: 348 Mounting: SMD (SMT) Number of I/O: 87 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Voltage - Supply: 1.2V Package / Case: 164-TFBGA Supplier Device Package: 164-MBGA (8x8) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-10CL016YM164A7G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1162850-10CL016YM164A7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1162850-10CL016YM164A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1162850-10CL016YM164A7G
Win Source Part Number: 1162850-10CL016YM164 A7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® 10 LP Package: Tray Standard Package: 348 Mounting: SMD (SMT) Number of I/O: 87 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Voltage - Supply: 1.2V Package / Case: 164-TFBGA Supplier Device Package: 164-MBGA (8x8) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-10CL016YM164A7G

Win Source Part Number: 1162850-10CL016YM164A7G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® 10 LP
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Number of I/O: 87
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Voltage - Supply: 1.2V
Package / Case: 164-TFBGA
Supplier Device Package: 164-MBGA (8x8)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-10CL016YM164A7G

Buy Now
FPGA Programmable Logic Device - 696-10CL016YM164A7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CL016YM164A7G
FPGA Programmable Logic Device 696-10CL016YM164A7G
FPGA - Field Programmable Gate Array Product overview: 10CL016YM164A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YM164A7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10CL016YM164A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016YM164A7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-10CL016YM164A7G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-10CL016YM164A7G-ND
FPGAs (Field Programmable Gate Array) 544-10CL016YM164A7G-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 87 516096 15408 164-TFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 87 516096 15408 164-TFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10CL016YM164A7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL016YM164A7G
FPGAs (Field Programmable Gate Array) 10CL016YM164A7G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 87 516096 15408 164-TFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 87 516096 15408 164-TFBGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL016YM164A7G
FPGA - Field Programmable Gate Array 10CL016YM164A7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YM164A7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL016YM164A7G
Embedded - FPGAs (Field Programmable Gate Array) 10CL016YM164A7G
IC FPGA 87 I/O 164MBGA

IC FPGA 87 I/O 164MBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016YM164A7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL016YM164A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL016YM164A7G
IC FPGA 87 I/O 164MBGA

IC FPGA 87 I/O 164MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1162850-10CL016YM164A7G 696-10CL016YM164A7G 544-10CL016YM164A7G-ND 10CL016YM164A7G 10CL016YM164A7G 10CL016YM164A7G 10CL016YM164A7G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 15408 15408 15408
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 1.2V Other; 1.2 V 1.2V Other; 1.2V Other
Package Type Other; Tray Other; 164-TFBGA Other; 164-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details