Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF484I7G 10M16DAF484I7G

Description
Manufacturer: Intel Win Source Part Number: 853718-10M16DAF484I7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 320 562176 16000 Package: Tray Number of I/O: 320 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3102, 968103
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 853718-10M16DAF484I7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 320 562176 16000 Package: Tray Number of I/O: 320 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3102, 968103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF484I7G - 853718-10M16DAF484I7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF484I7G
853718-10M16DAF484I7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF484I7G 853718-10M16DAF484I7G
Manufacturer: Intel Win Source Part Number: 853718-10M16DAF484I7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 320 562176 16000 Package: Tray Number of I/O: 320 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3102, 968103

Manufacturer: Intel
Win Source Part Number: 853718-10M16DAF484I7G
Series: MAX® 10
Features: series Field Programmable Gate Array (FPGA) IC 320 562176 16000
Package: Tray
Number of I/O: 320
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3102, 968103

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-10M16DAF484I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M16DAF484I7G
1.2V FPGA Programmable Logic Device 696-10M16DAF484I7G
FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 484-Pin FBGA Product overview: 10M16DAF484I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DAF484I7G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 484-Pin FBGA Product overview: 10M16DAF484I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DAF484I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3102-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3102-ND
FPGAs (Field Programmable Gate Array) 544-3102-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M16DAF484I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M16DAF484I7G
FPGAs (Field Programmable Gate Array) 10M16DAF484I7G
IC FPGA 320 I/O 484FBGA

IC FPGA 320 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF484I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M16DAF484I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M16DAF484I7G
IC FPGA 320 I/O 484FBGA

IC FPGA 320 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M16DAF484I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M16DAF484I7G
FPGAs (Field Programmable Gate Array) 10M16DAF484I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF484I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M16DAF484I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M16DAF484I7G
IC FPGA 320 I/O 484FBGA

IC FPGA 320 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M16DAF484I7G
FPGA - Field Programmable Gate Array 10M16DAF484I7G
FPGA - Field Programmable Gate Array non-volatile FPGA, 320 I/O, 484FBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 320 I/O, 484FBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 853718-10M16DAF484I7G 696-10M16DAF484I7G 544-3102-ND 10M16DAF484I7G 10M16DAF484I7G 10M16DAF484I7G 10M16DAF484I7G 10M16DAF484I7G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DAF484I7G 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA
Internal Frequency 450 MHz
User I/Os 320 pins 320 pins 320 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Memory Support Other; DDR2 SDRAM|DDR3 SDRAM|DDR3L SDRAM|LPDDR2 SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details