Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SAM153C8G 10M08SAM153C8G

Description
Manufacturer: Intel Win Source Part Number: 853717-10M08SAM153C8 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 112 387072 8000 Package: Tray Number of I/O: 112 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10M08SAM153C8G-ND, 544-3218, 965259
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 853717-10M08SAM153C8 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 112 387072 8000 Package: Tray Number of I/O: 112 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10M08SAM153C8G-ND, 544-3218, 965259
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SAM153C8G - 853717-10M08SAM153C8G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SAM153C8G
853717-10M08SAM153C8G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SAM153C8G 853717-10M08SAM153C8G
Manufacturer: Intel Win Source Part Number: 853717-10M08SAM153C8 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 112 387072 8000 Package: Tray Number of I/O: 112 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10M08SAM153C8G-ND, 544-3218, 965259

Manufacturer: Intel
Win Source Part Number: 853717-10M08SAM153C8G
Series: MAX® 10
Features: series Field Programmable Gate Array (FPGA) IC 112 387072 8000
Package: Tray
Number of I/O: 112
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 10M08SAM153C8G-ND, 544-3218, 965259

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3218-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3218-ND
FPGAs (Field Programmable Gate Array) 544-3218-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M08SAM153C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M08SAM153C8G
FPGA Programmable Logic Device 696-10M08SAM153C8G
FPGA - Field Programmable Gate Array Product overview: 10M08SAM153C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08SAM153C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10M08SAM153C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08SAM153C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SAM153C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08SAM153C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08SAM153C8G
IC FPGA 112 I/O 153MBGA

IC FPGA 112 I/O 153MBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08SAM153C8G
FPGA - Field Programmable Gate Array 10M08SAM153C8G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M08SAM153C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M08SAM153C8G
FPGAs (Field Programmable Gate Array) 10M08SAM153C8G
IC FPGA 112 I/O 153MBGA

IC FPGA 112 I/O 153MBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M08SAM153C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08SAM153C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M08SAM153C8G
IC FPGA 112 I/O 153MBGA

IC FPGA 112 I/O 153MBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M08SAM153C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08SAM153C8G
FPGAs (Field Programmable Gate Array) 10M08SAM153C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 853717-10M08SAM153C8G 544-3218-ND 696-10M08SAM153C8G 10M08SAM153C8G 10M08SAM153C8G 10M08SAM153C8G 10M08SAM153C8G 10M08SAM153C8G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SAM153C8G FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 153-VFBGA Other; Tray Other; 153-VFBGA Other; 153-VFBGA
Pins 153
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details