Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 76 608256 24624 144-LQFP Exposed Pad
FPGA - Field Programmable Gate Array Product overview: 10CL025YE144C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL025YE144C8G can be used for catalog matching and distributor lookup.
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 76 608256 24624 144-LQFP Exposed Pad
IC FPGA 76 I/O 144EQFP
IC FPGA 76 I/O 144EQFP
IC FPGA 76 I/O 144EQFP
FPGA - Field Programmable Gate Array
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-3581-ND | 696-10CL025YE144C8G | 10CL025YE144C8G | 10CL025YE144C8G | 10CL025YE144C8G | 10CL025YE144C8G | 10CL025YE144C8G |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | LFQP; Other; 144-LQFP Exposed Pad | Other; Tray | QFP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad | |||
| Pins | 144 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | 1.2V | Other; 1.2 V | Other; 1.2V | Other | Other; 1.2V |