The Intel Cyclone 10 LP FPGA, specifically the part number 10CL080YF484C6G, is designed for low-cost and low-power applications, making it suitable for high-volume projects. It features a high density of programmable gates, embedded memory blocks, and general-purpose I/Os, which facilitate I/O expansion and chip-to-chip interfacing. The device supports over 20 I/O standards, including single-ended and differential types, and offers programmable features such as bus hold, pull-up resistors, and slew rate control for enhanced signal integrity. The FPGA operates with core voltage options of 1.2 V and 1.0 V, and it is compliant with hot socketing requirements, eliminating the need for additional components. Configuration is managed through SRAM cells, with support for various programming voltages and configuration schemes, including active serial and JTAG methods. The Cyclone 10 LP architecture is suitable for diverse applications across industrial, automotive, medical, and consumer markets, and it is compatible with the Intel Quartus Prime design software, catering to both novice and experienced users.
Category: OEM Souring
Win Source Part Number: 1463265-10CL080YF484
Manufacturer: Altera
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 289 2810880 81264 484-BGA
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 289 2810880 81264 484-BGA
IC FPGA 289 I/O 484FBGA
FPGA - Field Programmable Gate Array
IC FPGA 289 I/O 484FBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1463265-10CL080YF484C6G | 10CL080YF484C6G-ND | 10CL080YF484C6G | 10CL080YF484C6G | 10CL080YF484C6G | 10CL080YF484C6G |
| Product Name | OEM Souring | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | ||||
| Pins | 484 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | 1.2V | Other; 1.2V | Other |