Intel Corporation FPGAs (Field Programmable Gate Array) 10M08SCE144I7G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 387072 8000 144-LQFP Exposed Pad
Request a Quote Datasheet
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 387072 8000 144-LQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3071-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3071-ND
FPGAs (Field Programmable Gate Array) 544-3071-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 387072 8000 144-LQFP Exposed Pad

MAX® 10 Field Programmable Gate Array (FPGA) IC 101 387072 8000 144-LQFP Exposed Pad

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M08SCE144I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M08SCE144I7G
FPGA Programmable Logic Device 696-10M08SCE144I7G
FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP Product overview: 10M08SCE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08SCE144I7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP Product overview: 10M08SCE144I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08SCE144I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SCE144I7G - 847030-10M08SCE144I7G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SCE144I7G
847030-10M08SCE144I7G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SCE144I7G 847030-10M08SCE144I7G
Manufacturer: Intel Win Source Part Number: 847030-10M08SCE144I7 G Series: MAX® 10 Features: series Field Programmable Gate Array (FPGA) IC 101 387072 8000 Package: Tray Number of I/O: 101 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3071, 973668

Manufacturer: Intel
Win Source Part Number: 847030-10M08SCE144I7G
Series: MAX® 10
Features: series Field Programmable Gate Array (FPGA) IC 101 387072 8000
Package: Tray
Number of I/O: 101
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3071, 973668

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SCE144I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08SCE144I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08SCE144I7G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08SCE144I7G
FPGA - Field Programmable Gate Array 10M08SCE144I7G
FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP

FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M08SCE144I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08SCE144I7G
FPGAs (Field Programmable Gate Array) 10M08SCE144I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 387072 8000 144-LQFP Exposed Pad

MAX® 10 Field Programmable Gate Array (FPGA) IC 101 387072 8000 144-LQFP Exposed Pad

Buy Now Datasheet
IC FPGA 101 I/O 144EQFP - 2936-10M08SCE144I7G - Utmel Electronic Limited
Hong Kong, China
IC FPGA 101 I/O 144EQFP
2936-10M08SCE144I7G
IC FPGA 101 I/O 144EQFP 2936-10M08SCE144I7G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10M08SCE144I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08SCE144I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M08SCE144I7G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M08SCE144I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M08SCE144I7G
FPGAs (Field Programmable Gate Array) 10M08SCE144I7G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3071-ND 696-10M08SCE144I7G 847030-10M08SCE144I7G 10M08SCE144I7G 10M08SCE144I7G 10M08SCE144I7G 2936-10M08SCE144I7G 10M08SCE144I7G 10M08SCE144I7G
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SCE144I7G Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) IC FPGA 101 I/O 144EQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP Exposed Pad Other; Tray QFP QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad
Pins 144
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 450 MHz
User I/Os 101 pins 101 pins 101 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details