Win Source Part Number: 1265095-10CX105YF672
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® 10 GX
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 236
Number of LABs/CLBs: 38000
Number of Logic Elements/Cells: 104000
Total RAM Bits: 8641536
Voltage - Supply: 0.9V
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA, FC (27x27)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 5A002A1
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965244
FPGA - Field Programmable Gate Array Product overview: 10CX105YF672E6G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX105YF672E6G can be used for catalog matching and distributor lookup.
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA
IC FPGA 236 I/O 672FBGA
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA
IC FPGA 236 I/O 672FBGA
IC FPGA 236 I/O 672FBGA
FPGA - Field Programmable Gate Array
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1265095-10CX105YF672E6G | 696-10CX105YF672E6G | 10CX105YF672E6G-ND | 10CX105YF672E6G | 10CX105YF672E6G | 10CX105YF672E6G | 10CX105YF672E6G | 10CX105YF672E6G |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 104000 | 104000 | 104000 | |||||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 C (32 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | |||
| Supply Voltage | Other; 0.9V | Other; 900 mV | Other; 0.9V | Other; 0.9V | Other; 0.9V | Other | ||
| Package Type | Other; Tray | Other; 672-BBGA, FCBGA | Other; 672-BBGA, FCBGA | Other; 672-BBGA, FCBGA |