Intel Corporation FPGAs (Field Programmable Gate Array) 10AX115U3F45I2SGE2

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 68857856 1150000 1932-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 68857856 1150000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX115U3F45I2SGE2 is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a significant number of I/O pins, specifically 480, and is packaged in a 1932FBGA format. The Arria 10 FPGAs are suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. They support advanced functionalities such as variable-precision DSP blocks, embedded memory blocks, and a range of memory standards. The device is optimized for power efficiency, making it ideal for power-sensitive applications. Engineers considering this FPGA should evaluate its capabilities in relation to their specific project requirements, particularly in high-performance and power-sensitive environments.

Datasheet Summary
Powered by GS/AI

The 10AX115U3F45I2SGE2 is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a significant number of I/O pins, specifically 480, and is packaged in a 1932FBGA format. The Arria 10 FPGAs are suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. They support advanced functionalities such as variable-precision DSP blocks, embedded memory blocks, and a range of memory standards. The device is optimized for power efficiency, making it ideal for power-sensitive applications. Engineers considering this FPGA should evaluate its capabilities in relation to their specific project requirements, particularly in high-performance and power-sensitive environments.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX115U3F45I2SGE2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX115U3F45I2SGE2-ND
FPGAs (Field Programmable Gate Array) 10AX115U3F45I2SGE2-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 68857856 1150000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 68857856 1150000 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX115U3F45I2SGE2
FPGA - Field Programmable Gate Array 10AX115U3F45I2SGE2
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX115U3F45I2SGE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX115U3F45I2SGE2
FPGAs (Field Programmable Gate Array) 10AX115U3F45I2SGE2
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 68857856 1150000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 68857856 1150000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115U3F45I2SGE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX115U3F45I2SGE2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX115U3F45I2SGE2
IC FPGA 480 I/O 1932FBGA

IC FPGA 480 I/O 1932FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10AX115U3F45I2SGE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX115U3F45I2SGE2
Embedded - FPGAs (Field Programmable Gate Array) 10AX115U3F45I2SGE2
IC FPGA 480 I/O 1932FBGA

IC FPGA 480 I/O 1932FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX115U3F45I2SGE2-ND 10AX115U3F45I2SGE2 10AX115U3F45I2SGE2 10AX115U3F45I2SGE2 10AX115U3F45I2SGE2
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 1.15E6 1.15E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details