Intel Corporation FPGAs (Field Programmable Gate Array) 10AX090U4F45I3SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX090U4F45I3SG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks, embedded memory blocks, and a comprehensive set of power-saving technologies. It is optimized for power-sensitive applications, making it ideal for use in environments where efficiency is critical. The FPGA also includes support for various memory standards and high-speed transceivers, facilitating integration into complex systems. Engineers considering the 10AX090U4F45I3SG should evaluate its specifications against their project requirements, particularly in terms of performance, power consumption, and application compatibility.

Datasheet Summary
Powered by GS/AI

The 10AX090U4F45I3SG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks, embedded memory blocks, and a comprehensive set of power-saving technologies. It is optimized for power-sensitive applications, making it ideal for use in environments where efficiency is critical. The FPGA also includes support for various memory standards and high-speed transceivers, facilitating integration into complex systems. Engineers considering the 10AX090U4F45I3SG should evaluate its specifications against their project requirements, particularly in terms of performance, power consumption, and application compatibility.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX090U4F45I3SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX090U4F45I3SG-ND
FPGAs (Field Programmable Gate Array) 10AX090U4F45I3SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX090U4F45I3SG
FPGA - Field Programmable Gate Array 10AX090U4F45I3SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX090U4F45I3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX090U4F45I3SG
FPGAs (Field Programmable Gate Array) 10AX090U4F45I3SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 480 59234304 900000 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX090U4F45I3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX090U4F45I3SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX090U4F45I3SG
IC FPGA 480 I/O 1932FCBGA

IC FPGA 480 I/O 1932FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX090U4F45I3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX090U4F45I3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX090U4F45I3SG
IC FPGA 480 I/O 1932FCBGA

IC FPGA 480 I/O 1932FCBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX090U4F45I3SG-ND 10AX090U4F45I3SG 10AX090U4F45I3SG 10AX090U4F45I3SG 10AX090U4F45I3SG
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 900000 900000
Unlock Full Specs
to access all available technical data