FPGA - Field Programmable Gate Array non-volatile FPGA, 130 I/O, 169UBGA Product overview: 10M02SCU169A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCU169A7G can be used for catalog matching and distributor lookup.
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 110592 2000 169-LFBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 130 110592 2000 169-LFBGA
FPGA - Field Programmable Gate Array non-volatile FPGA, 130 I/O, 169UBGA
IC FPGA 130 I/O 169UBGA
IC FPGA 130 I/O 169UBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-10M02SCU169A7G | 544-3571-ND | 10M02SCU169A7G | 10M02SCU169A7G | 10M02SCU169A7G | 10M02SCU169A7G |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 169-LFBGA | Other; 169-LFBGA | |||
| Internal Frequency | 450 MHz | |||||
| User I/Os | 130 pins | 130 pins | 130 pins | |||
| Supply Voltage | Other; 3.3 V | Other; 2.85V ~ 3.465V | Other |