Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 10907648 150000 672-BBGA, FCBGA
IC FPGA 236 I/O 672FBGA
IC FPGA 236 I/O 672FBGA
FPGA - Field Programmable Gate Array
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 10907648 150000 672-BBGA, FCBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10CX150YF672I5G-ND | 10CX150YF672I5G | 10CX150YF672I5G | 10CX150YF672I5G | 10CX150YF672I5G |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA, FCBGA | Other; 672-BBGA, FCBGA | |||
| Pins | 672 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 0.9V | Other | Other; 0.9V |