The Intel Cyclone 10 LP FPGA, part number 960454-10CL016ZU256I
FPGA - Field Programmable Gate Array Product overview: 10CL016ZU256I8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL016ZU256I8G can be used for catalog matching and distributor lookup.
Win Source Part Number: 960454-10CL016ZU256I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® 10 LP
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of I/O: 162
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Voltage - Supply: 1.0V
Package / Case: 256-LFBGA
Supplier Device Package: 256-UBGA (14x14)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965565,544-3415
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 162 516096 15408 256-LFBGA
FPGA - Field Programmable Gate Array
IC FPGA 162 I/O 256UBGA
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 162 516096 15408 256-LFBGA
IC FPGA 162 I/O 256UBGA
IC FPGA 162 I/O 256UBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-10CL016ZU256I8G | 960454-10CL016ZU256I8G | 544-3415-ND | 10CL016ZU256I8G | 10CL016ZU256I8G | 10CL016ZU256I8G | 10CL016ZU256I8G | 10CL016ZU256I8G |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 256-LFBGA | Other; 256-LFBGA | Other; 256-LFBGA | ||||
| User I/Os | 162 pins | 162 pins | 162 pins | |||||
| Supply Voltage | Other; 1 V | Other; 1.0V | Other | Other; 1.0V | Other; 1.0V | |||
| Logic Cells / Logic Blocks | 15408 | 15408 | 15408 |