Intel Corporation FPGAs (Field Programmable Gate Array) 10AX115N4F40E3LG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX115N4F40E3LG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across markets such as wireless, wireline, broadcast, computing, medical, and military. Key features include a high number of I/O pins, support for multiple memory standards, and advanced DSP capabilities. The FPGA supports dynamic and partial reconfiguration, allowing for flexible design updates and optimizations. It also incorporates power-saving technologies to enhance efficiency, making it ideal for power-sensitive applications. The device is equipped with hard IP blocks for PCIe and high-speed transceivers, facilitating high data throughput for demanding tasks. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power consumption, and application compatibility.

Datasheet Summary
Powered by GS/AI

The 10AX115N4F40E3LG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across markets such as wireless, wireline, broadcast, computing, medical, and military. Key features include a high number of I/O pins, support for multiple memory standards, and advanced DSP capabilities. The FPGA supports dynamic and partial reconfiguration, allowing for flexible design updates and optimizations. It also incorporates power-saving technologies to enhance efficiency, making it ideal for power-sensitive applications. The device is equipped with hard IP blocks for PCIe and high-speed transceivers, facilitating high data throughput for demanding tasks. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power consumption, and application compatibility.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX115N4F40E3LG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX115N4F40E3LG-ND
FPGAs (Field Programmable Gate Array) 10AX115N4F40E3LG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX115N4F40E3LG
FPGA - Field Programmable Gate Array 10AX115N4F40E3LG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N4F40E3LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX115N4F40E3LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX115N4F40E3LG
IC FPGA 600 I/O 1517FCBGA

IC FPGA 600 I/O 1517FCBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX115N4F40E3LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX115N4F40E3LG
FPGAs (Field Programmable Gate Array) 10AX115N4F40E3LG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 600 68857856 1150000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX115N4F40E3LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX115N4F40E3LG
Embedded - FPGAs (Field Programmable Gate Array) 10AX115N4F40E3LG
IC FPGA 600 I/O 1517FCBGA

IC FPGA 600 I/O 1517FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX115N4F40E3LG-ND 10AX115N4F40E3LG 10AX115N4F40E3LG 10AX115N4F40E3LG 10AX115N4F40E3LG
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details