Intel Corporation FPGAs (Field Programmable Gate Array) 10CL016ZE144I8G

Description
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 78 516096 15408 144-LQFP Exposed Pad
Request a Quote
Description
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 78 516096 15408 144-LQFP Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Cyclone 10 LP FPGA, specifically the part number 10CL016ZE144I8G, is designed for low-cost and low-power applications, making it suitable for high-volume projects. It features a high density of programmable gates and a variety of on-board resources, including general-purpose I/Os that support over 20 I/O standards. The device is optimized for various market segments such as industrial, automotive, medical, and consumer applications. This FPGA supports multiple configuration methods, including active serial and passive serial configurations, and offers a range of programming voltages from 1.5 V to 3.3 V. It includes advanced features like programmable slew rate control, hot socketing support, and built-in single-event upset (SEU) mitigation for enhanced reliability. The device operates on a low-power process with core voltage options of 1.0 V and 1.2 V, making it compliant with energy-efficient designs. Engineers looking for a versatile and cost-effective FPGA solution for embedded applications may find the Intel Cyclone 10 LP series, particularly the 10CL016ZE144I8G, to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The Intel Cyclone 10 LP FPGA, specifically the part number 10CL016ZE144I8G, is designed for low-cost and low-power applications, making it suitable for high-volume projects. It features a high density of programmable gates and a variety of on-board resources, including general-purpose I/Os that support over 20 I/O standards. The device is optimized for various market segments such as industrial, automotive, medical, and consumer applications. This FPGA supports multiple configuration methods, including active serial and passive serial configurations, and offers a range of programming voltages from 1.5 V to 3.3 V. It includes advanced features like programmable slew rate control, hot socketing support, and built-in single-event upset (SEU) mitigation for enhanced reliability. The device operates on a low-power process with core voltage options of 1.0 V and 1.2 V, making it compliant with energy-efficient designs. Engineers looking for a versatile and cost-effective FPGA solution for embedded applications may find the Intel Cyclone 10 LP series, particularly the 10CL016ZE144I8G, to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10CL016ZE144I8G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10CL016ZE144I8G-ND
FPGAs (Field Programmable Gate Array) 10CL016ZE144I8G-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 78 516096 15408 144-LQFP Exposed Pad

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 78 516096 15408 144-LQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL016ZE144I8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL016ZE144I8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL016ZE144I8G
IC FPGA 78 I/O 144EQFP

IC FPGA 78 I/O 144EQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL016ZE144I8G
FPGA - Field Programmable Gate Array 10CL016ZE144I8G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CL016ZE144I8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL016ZE144I8G
Embedded - FPGAs (Field Programmable Gate Array) 10CL016ZE144I8G
IC FPGA 78 I/O 144EQFP

IC FPGA 78 I/O 144EQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CL016ZE144I8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL016ZE144I8G
FPGAs (Field Programmable Gate Array) 10CL016ZE144I8G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 78 516096 15408 144-LQFP Exposed Pad

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 78 516096 15408 144-LQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10CL016ZE144I8G-ND 10CL016ZE144I8G 10CL016ZE144I8G 10CL016ZE144I8G 10CL016ZE144I8G
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad
Pins 144
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 1.0V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details