Intel Corporation FPGAs (Field Programmable Gate Array) 10M08SAM153I7G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA
Request a Quote Datasheet
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3219-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3219-ND
FPGAs (Field Programmable Gate Array) 544-3219-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M08SAM153I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M08SAM153I7G
FPGA Programmable Logic Device 696-10M08SAM153I7G
FPGA - Field Programmable Gate Array Product overview: 10M08SAM153I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08SAM153I7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10M08SAM153I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08SAM153I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1034362-10M08SAM153I7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1034362-10M08SAM153I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1034362-10M08SAM153I7G
Win Source Part Number: 1034362-10M08SAM153I 7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 348 Mounting: SMD (SMT) Number of I/O: 112 Number of LABs/CLBs: 500 Number of Logic Elements/Cells: 8000 Total RAM Bits: 387072 Voltage - Supply: 2.85V ~ 3.465V Package / Case: 153-VFBGA Supplier Device Package: 153-MBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): 10M08SCM153I7G; 10M08SCU169I7G; 10M08SAE144C8G; ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967131,10M08SAM153I7 G-ND,544-3219

Win Source Part Number: 1034362-10M08SAM153I7G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Number of I/O: 112
Number of LABs/CLBs: 500
Number of Logic Elements/Cells: 8000
Total RAM Bits: 387072
Voltage - Supply: 2.85V ~ 3.465V
Package / Case: 153-VFBGA
Supplier Device Package: 153-MBGA (8x8)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): 10M08SCM153I7G; 10M08SCU169I7G; 10M08SAE144C8G;
ECCN: 3A991D
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 967131,10M08SAM153I7G-ND,544-3219

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M08SAM153I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M08SAM153I7G
FPGAs (Field Programmable Gate Array) 10M08SAM153I7G
IC FPGA 112 I/O 153MBGA

IC FPGA 112 I/O 153MBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08SAM153I7G
FPGA - Field Programmable Gate Array 10M08SAM153I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08SAM153I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08SAM153I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08SAM153I7G
IC FPGA 112 I/O 153MBGA

IC FPGA 112 I/O 153MBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10M08SAM153I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08SAM153I7G
FPGAs (Field Programmable Gate Array) 10M08SAM153I7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 112 387072 8000 153-VFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M08SAM153I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08SAM153I7G
Embedded - FPGAs (Field Programmable Gate Array) 10M08SAM153I7G
IC FPGA 112 I/O 153MBGA

IC FPGA 112 I/O 153MBGA

Supplier's Site Datasheet
IC FPGA 112 I/O 153MBGA - 386-10M08SAM153I7G - Utmel Electronic Limited
Hong Kong, China
IC FPGA 112 I/O 153MBGA
386-10M08SAM153I7G
IC FPGA 112 I/O 153MBGA 386-10M08SAM153I7G
IC FPGA 112 I/O 153MBGA

IC FPGA 112 I/O 153MBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3219-ND 696-10M08SAM153I7G 1034362-10M08SAM153I7G 10M08SAM153I7G 10M08SAM153I7G 10M08SAM153I7G 10M08SAM153I7G 10M08SAM153I7G 386-10M08SAM153I7G
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 112 I/O 153MBGA
Package Type Other; 153-VFBGA Other; Tray Other; 153-VFBGA Other; 153-VFBGA Other; 153-VFBGA
Pins 153
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details