Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 8641536 104000 780-BBGA, FCBGA
IC FPGA 284 I/O 780FBGA
IC FPGA 284 I/O 780FBGA
FPGA - Field Programmable Gate Array
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 8641536 104000 780-BBGA, FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10CX105YF780I5G-ND | 10CX105YF780I5G | 10CX105YF780I5G | 10CX105YF780I5G | 10CX105YF780I5G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | |||
| Pins | 780 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 0.9V | Other | Other; 0.9V |