Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M04DCU324C8G

Description
Manufacturer: Intel Win Source Part Number: 1323202-10M04DCU324C 8G Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 119 Mounting: Surface Mount Number of I/O: 246 Number of LABs/CLBs: 250 Number of Logic Elements/Cells: 4000 Total RAM Bits: 193536 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 324-LFBGA ECCN: 3A991D Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3261,10M04DCU324 C8G-ND,973661 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1323202-10M04DCU324C 8G Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 119 Mounting: Surface Mount Number of I/O: 246 Number of LABs/CLBs: 250 Number of Logic Elements/Cells: 4000 Total RAM Bits: 193536 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 324-LFBGA ECCN: 3A991D Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3261,10M04DCU324 C8G-ND,973661 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323202-10M04DCU324C8G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323202-10M04DCU324C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323202-10M04DCU324C8G
Manufacturer: Intel Win Source Part Number: 1323202-10M04DCU324C 8G Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 119 Mounting: Surface Mount Number of I/O: 246 Number of LABs/CLBs: 250 Number of Logic Elements/Cells: 4000 Total RAM Bits: 193536 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 324-LFBGA ECCN: 3A991D Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3261,10M04DCU324 C8G-ND,973661 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1323202-10M04DCU324C8G
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 119
Mounting: Surface Mount
Number of I/O: 246
Number of LABs/CLBs: 250
Number of Logic Elements/Cells: 4000
Total RAM Bits: 193536
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 324-UBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 324-LFBGA
ECCN: 3A991D
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3261,10M04DCU324C8G-ND,973661
RoHS Status: RoHS Compliant

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-10M04DCU324C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M04DCU324C8G
1.2V FPGA Programmable Logic Device 696-10M04DCU324C8G
FPGA MAX 10 Family 4000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M04DCU324C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04DCU324C8G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 4000 Cells 55nm Technology 1.2V 324-Pin UBGA Product overview: 10M04DCU324C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M04DCU324C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3261-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3261-ND
FPGAs (Field Programmable Gate Array) 544-3261-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 193536 4000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 193536 4000 324-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M04DCU324C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M04DCU324C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M04DCU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M04DCU324C8G
FPGA - Field Programmable Gate Array 10M04DCU324C8G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M04DCU324C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M04DCU324C8G
FPGAs (Field Programmable Gate Array) 10M04DCU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M04DCU324C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M04DCU324C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M04DCU324C8G
IC FPGA 246 I/O 324UBGA

IC FPGA 246 I/O 324UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M04DCU324C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M04DCU324C8G
FPGAs (Field Programmable Gate Array) 10M04DCU324C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 246 193536 4000 324-LFBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 246 193536 4000 324-LFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323202-10M04DCU324C8G 696-10M04DCU324C8G 544-3261-ND 10M04DCU324C8G 10M04DCU324C8G 10M04DCU324C8G 10M04DCU324C8G 10M04DCU324C8G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 4000 4000 4000
Package Type Other; 324-LFBGA Other; Tray Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data