MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA
IC FPGA 320 I/O 484FBGA
IC FPGA 320 I/O 484FBGA
MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA
FPGA - Field Programmable Gate Array
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10M16DCF484A7G-ND | 10M16DCF484A7G | 10M16DCF484A7G | 10M16DCF484A7G | 10M16DCF484A7G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-BGA | Other; 484-BGA | |||
| Pins | 484 | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V |