Intel Corporation FPGAs (Field Programmable Gate Array) 10CX085YF672E5G

Description
- Field Programmable Gate Array (FPGA) IC 212 5959680 85000 672-BGA
Request a Quote
Description
- Field Programmable Gate Array (FPGA) IC 212 5959680 85000 672-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Cyclone 10 GX device family, specifically the part number 10CX085YF672E5G, features high-performance, power-efficient FPGAs built on TSMC's 20 nm process technology. This device offers enhanced core architecture, delivering twice the performance of previous low-cost FPGA generations. It supports high-bandwidth applications with integrated transceivers capable of short-reach rates up to 12.5 Gbps and backplane capabilities of up to 6.6 Gbps. The 10CX085YF672E5G includes advanced logic integration with 8-input adaptive logic modules, up to 11.74 megabits of embedded memory, and variable-precision DSP blocks. It also features robust power management capabilities, utilizing a low 0.9 V core power supply and advanced power-saving techniques. The device supports PCIe configuration and includes single-event upset (SEU) error detection and correction circuitry, enhancing reliability in critical applications. This FPGA is suitable for various markets, including industrial applications such as machine vision and robotics, making it a versatile choice for engineers seeking a reliable and efficient solution for high-bandwidth, low-cost projects.

Datasheet Summary
Powered by GS/AI

The Intel Cyclone 10 GX device family, specifically the part number 10CX085YF672E5G, features high-performance, power-efficient FPGAs built on TSMC's 20 nm process technology. This device offers enhanced core architecture, delivering twice the performance of previous low-cost FPGA generations. It supports high-bandwidth applications with integrated transceivers capable of short-reach rates up to 12.5 Gbps and backplane capabilities of up to 6.6 Gbps. The 10CX085YF672E5G includes advanced logic integration with 8-input adaptive logic modules, up to 11.74 megabits of embedded memory, and variable-precision DSP blocks. It also features robust power management capabilities, utilizing a low 0.9 V core power supply and advanced power-saving techniques. The device supports PCIe configuration and includes single-event upset (SEU) error detection and correction circuitry, enhancing reliability in critical applications. This FPGA is suitable for various markets, including industrial applications such as machine vision and robotics, making it a versatile choice for engineers seeking a reliable and efficient solution for high-bandwidth, low-cost projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10CX085YF672E5G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10CX085YF672E5G-ND
FPGAs (Field Programmable Gate Array) 10CX085YF672E5G-ND
- Field Programmable Gate Array (FPGA) IC 212 5959680 85000 672-BGA

- Field Programmable Gate Array (FPGA) IC 212 5959680 85000 672-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10CX085YF672E5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CX085YF672E5G
FPGAs (Field Programmable Gate Array) 10CX085YF672E5G
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 216 5959680 85000 672-BGA

Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 216 5959680 85000 672-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CX085YF672E5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CX085YF672E5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CX085YF672E5G
IC FPGA 212 I/O 672FBGA

IC FPGA 212 I/O 672FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CX085YF672E5G
FPGA - Field Programmable Gate Array 10CX085YF672E5G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CX085YF672E5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CX085YF672E5G
Embedded - FPGAs (Field Programmable Gate Array) 10CX085YF672E5G
IC FPGA 212 I/O 672FBGA

IC FPGA 212 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10CX085YF672E5G-ND 10CX085YF672E5G 10CX085YF672E5G 10CX085YF672E5G 10CX085YF672E5G
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BGA Other; 672-BGA
Pins 672
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 85000 85000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details